Acromag, Inc. BusWorks™ 900EN Series 4-Channel Output Module 972EN-4004

Description
i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet
Description
i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 4-Channel Output Module - 972EN-4004 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 4-Channel Output Module
972EN-4004
BusWorks™ 900EN Series 4-Channel Output Module 972EN-4004
i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models. Features Configurable from standard web browser EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Universal DC outputs support a wide variety of signals and industrial devices Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • i2o Option
  • 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output
  • 15 to 36V DC Power
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules provide up to six channels of analog output. Multi-range outputs support a wide variety of industrial devices. They can drive displays and recorders, control drives, or send analog signals to other systems. High-resolution, low noise, D/A converters deliver high accuracy and reliability. 3-way isolation further improves system performance.

Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.i2o function only available on Ethernet Modbus TCP/IP models.

Features

  • Configurable from standard web browser
  • EtherNet/IP™ or Ethernet Modbus TCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • i2o function enables direct input-to-output communication without a network controller
  • Universal DC outputs support a wide variety of signals and industrial devices
  • Three selectable failsafe modes (0%, last-state, or pre-defined) help prevent unsafe conditions
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments:
    972EN: -25°C to +60°C (-13°F to +140°F)
    973EN: -25°C to +70°C (-13°F to +158°F)
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 972EN-4004
Product Name BusWorks™ 900EN Series 4-Channel Output Module
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Current Output
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

BK1120 | EtherCAT Bus Coupler for standard Bus Terminals -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B43 Series DC LVDT Input Module - 8B43-14 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Plug-in-board
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details