The BusWorks® 900EN Series 994EN-4016 is a 16-channel single-ended analog voltage input module designed for industrial applications. It supports input ranges of ±5V and ±10V DC, selectable on each channel, and features a high-resolution 16-bit A/D converter. The module operates on a power supply of 18 to 36V DC and communicates via Modbus TCP/IP over a 10/100Base-T(X) Ethernet connection.
This model is characterized by its industrial-grade specifications, including a configurable integrator/totalizer
These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation.
Industrial-grade models add a configurable integrator/totalizer
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 994EN-4016 |
| Product Name | BusWorks 900EN Series 16-Channel Single-Ended Input Module |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| User Interface | Computer Programmable |
| Host Connection | Ethernet |
| Web Enabled | Web Enabled |