Acromag, Inc. AcPC Series Digital I/O and Counter/Timer AcPC464

Description
•64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 64 digital input/output channels: - 16 individually programmable channels - 48 channels configured on an 8-bit port basis - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot • TTL-compatible thresholds • Power-up and system reset is failsafe
Datasheet
Description
•64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 64 digital input/output channels: - 16 individually programmable channels - 48 channels configured on an 8-bit port basis - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot • TTL-compatible thresholds • Power-up and system reset is failsafe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcPC Series Digital I/O and Counter/Timer - AcPC464 - Acromag, Inc.
Wixom, MI, United States
AcPC Series Digital I/O and Counter/Timer
AcPC464
AcPC Series Digital I/O and Counter/Timer AcPC464
•64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers. All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions. Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 64 digital input/output channels: - 16 individually programmable channels - 48 channels configured on an 8-bit port basis - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot • TTL-compatible thresholds • Power-up and system reset is failsafe
  • •64 digital input/output channels
  • 16-bit counter/timer channels
    with six operating modes
  • Change of state and level interrupts

The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction counter/timers.

All 64 I/O channels, when set as inputs, support configuration for interrupts on either a change-of-state or on a high-to-low or low-to-high transition. A debounce timer is selectable to help filter out false transitions.

Four 16-bit multifunction counters/timers are configurable for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers.

Features

• 0 to 70°C (-40 to 85°C E version)

Digital I/O

• 64 digital input/output channels:

- 16 individually programmable channels

- 48 channels configured on an 8-bit port basis

- Programmable change of state/level interrupts

- Input signal filtering debounce logic

Counter/Timer

• Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels)

• Six operating modes:

- Pulse width modulation

- Watchdog timer

- Event counter

- Frequency measurement

- Pulse width or period measurement

- One-shot and repetitive one-shot

• TTL-compatible thresholds

• Power-up and system reset is failsafe

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AcPC464
Product Name AcPC Series Digital I/O and Counter/Timer
Data Acquisition Input Module (optional feature); Output Module (optional feature); Input/Output Module (optional feature)
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details