Acromag, Inc. AcroPack® Series Quad Serial RS232 Communication Module AP513

Description
These modules provide four isolated serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. RTS/CTS handshake support for modem control is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. • Four Isolated RS232 Serial Ports • Extended Temperature • PCIe Bus Interface
Datasheet
Description
These modules provide four isolated serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. RTS/CTS handshake support for modem control is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. • Four Isolated RS232 Serial Ports • Extended Temperature • PCIe Bus Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack® Series Quad Serial RS232 Communication Module - AP513 - Acromag, Inc.
Wixom, MI, United States
AcroPack® Series Quad Serial RS232 Communication Module
AP513
AcroPack® Series Quad Serial RS232 Communication Module AP513
These modules provide four isolated serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. RTS/CTS handshake support for modem control is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. • Four Isolated RS232 Serial Ports • Extended Temperature • PCIe Bus Interface

These modules provide four isolated serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. RTS/CTS handshake support for modem control is also included.

For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The large buffers minimize CPU interaction for improved system performance The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register.

• Four Isolated RS232 Serial Ports
• Extended Temperature
• PCIe Bus Interface

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP513
Product Name AcroPack® Series Quad Serial RS232 Communication Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Touchscreen Paperless  Recorder - RVG200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Analog Current Output; Relay Output (optional feature)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details