Acromag, Inc. BusWorks™ 900PB Series 4-Channel Input Module 966PB

Description
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit Sigma-Delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
Datasheet
Description
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit Sigma-Delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900PB Series 4-Channel Input Module - 966PB - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 4-Channel Input Module
966PB
BusWorks™ 900PB Series 4-Channel Input Module 966PB
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit Sigma-Delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
  • RTD or Resistance Signals
  • 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance
  • 12 to 36V DC power
  • Profibus-DP, RS-485 network up to 12Mbaud

These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices
  • RTD break detection (upscale or downscale) identifies sensor wiring failures
  • High-resolution 16-bit Sigma-Delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet
BusWorks™ 900PB Series 6-Channel Input Module - 966PB - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 6-Channel Input Module
966PB
BusWorks™ 900PB Series 6-Channel Input Module 966PB
RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit Sigma-Delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
  • RTD or Resistance Signals
  • 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance
  • 12 to 36V DC power
  • Profibus-DP, RS-485 network up to 12Mbaud

These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices
  • RTD break detection (upscale or downscale) identifies sensor wiring failures
  • High-resolution 16-bit Sigma-Delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments: -25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 966PB 966PB
Product Name BusWorks™ 900PB Series 4-Channel Input Module BusWorks™ 900PB Series 6-Channel Input Module
Data Acquisition Input Module Input Module
Form Factor DIN Rail DIN Rail
Excitation Current Current
Outputs Profibus-DP Profibus-DP
User Interface Computer Programmable Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AFE1144E - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 14 bits
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details