Acromag, Inc. TT230 Series Rtd/resistance Input Two-wire/three-wire Transmitter TT231-0600

Description
100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift (<80ppm/°C) Supports sink or source output wiring Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Datasheet
Description
100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift (<80ppm/°C) Supports sink or source output wiring Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT230 Series Rtd/resistance Input Two-wire/three-wire Transmitter - TT231-0600 - Acromag, Inc.
Wixom, MI, United States
TT230 Series Rtd/resistance Input Two-wire/three-wire Transmitter
TT231-0600
TT230 Series Rtd/resistance Input Two-wire/three-wire Transmitter TT231-0600
100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection. Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software. Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Features Easy setup and digital calibration via USB with Windows configuration software Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha) Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring High accuracy, linearity, stability, and reliability Advanced analog signal conditioning ASIC eliminates digitization errors Low temperature drift (<80ppm/°C) Supports sink or source output wiring Programmable over/under-range limits Selectable upscale or downscale operation for sensor errors and lead-break detection NAMUR-compliant output loop current Shock (50g) and vibration (5g) resistant Mounts on Type T DIN-rail Wide ambient operation (-40 to 80°C) CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
  • 100 ohm Pt RTD or 0-900 ohm input
  • 4-20mA output (sink/source)
  • 12-32V DC loop/local power
  • USB configuration

The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm Platinum RTD sensor input to a proportional 4-20mA signal. Power is received from the output loop current or a DC supply when using a three-wire connection. The transmitter provides sensor excitation plus performs linearization, lead-wire compensation, and lead-break detection.

Setup and calibration are fast and easy with a convenient USB connection to your PC and Acromag’s Windows configuration software.

Advanced signal processing capabilities, variable range input, and convenient USB programming make this instrument a very versatile temperature measurement device. These transmitters can withstand harsh industrial environments and operate reliably across a wide temperature range with very low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions.

Features

  • Easy setup and digital calibration via USB with Windows configuration software
  • Flexible RTD or linear resistance input ranges (any 100 ohm Pt RTD with 375-393 alpha)
  • Space-saving 12.5mm (0.5 inch) unit with pluggable terminals for convenient wiring
  • High accuracy, linearity, stability, and reliability
  • Advanced analog signal conditioning ASIC eliminates digitization errors
  • Low temperature drift (<80ppm/°C)
  • Supports sink or source output wiring
  • Programmable over/under-range limits
  • Selectable upscale or downscale operation for sensor errors and lead-break detection
  • NAMUR-compliant output loop current
  • Shock (50g) and vibration (5g) resistant
  • Mounts on Type T DIN-rail
  • Wide ambient operation (-40 to 80°C)
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals
  • ATEX Certified II 3 G Ex nA IIC T4 Gc -40°C < Ta < +80°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number TT231-0600
Product Name TT230 Series Rtd/resistance Input Two-wire/three-wire Transmitter
Form Factor DIN Rail
Outputs Analog Current Output
User Interface None
Host Connection USB
Transmission Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details