Acromag, Inc. BusWorks™ 900PB Series 12-Channel Single-Ended Input Module 964PB-2012

Description
DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 963PB: 12 DC current input channels 964PB: 12 DC voltage input channels These modules provide an isolated Profibus-DP network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 12-input module has very low cost per channel Universal DC inputs support a wide variety of industrial sensors and signals High-resolution 16-bit S-D A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments -25 to 70°C (-13 to 158°F) AC Current sensor used with 963PB DC current input models. One sensor per channel is required.
Datasheet
Description
DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 963PB: 12 DC current input channels 964PB: 12 DC voltage input channels These modules provide an isolated Profibus-DP network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 12-input module has very low cost per channel Universal DC inputs support a wide variety of industrial sensors and signals High-resolution 16-bit S-D A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments -25 to 70°C (-13 to 158°F) AC Current sensor used with 963PB DC current input models. One sensor per channel is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900PB Series 12-Channel Single-Ended Input Module - 964PB-2012 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900PB Series 12-Channel Single-Ended Input Module
964PB-2012
BusWorks™ 900PB Series 12-Channel Single-Ended Input Module 964PB-2012
DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud 963PB: 12 DC current input channels 964PB: 12 DC voltage input channels These modules provide an isolated Profibus-DP network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. Features Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3) 12-input module has very low cost per channel Universal DC inputs support a wide variety of industrial sensors and signals High-resolution 16-bit S-D A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments -25 to 70°C (-13 to 158°F) AC Current sensor used with 963PB DC current input models. One sensor per channel is required.
  • DC Current or DC Voltage Signals
  • 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V DC
  • 12 to 36V DC power
  • Profibus-DP, RS-485 network up to 12Mbaud

963PB: 12 DC current input channels
964PB: 12 DC voltage input channels

These modules provide an isolated Profibus-DP network interface for twelve analog input channels. Compact design saves space and lowers system costs. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability.

Features

  • Standard Profibus-DP network communication with industry-standard ASIC (Siemens SPC3)
  • 12-input module has very low cost per channel
  • Universal DC inputs support a wide variety of industrial sensors and signals
  • High-resolution 16-bit S-D A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments
    -25 to 70°C (-13 to 158°F)
  • AC Current sensor used with 963PB DC current input models. One sensor per channel is required.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 964PB-2012
Product Name BusWorks™ 900PB Series 12-Channel Single-Ended Input Module
Data Acquisition Input Module
Form Factor DIN Rail
User Interface Computer Programmable
Host Connection RS232/422/485
Transmission Rate 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Digital Input Modules - ADAM-5051D-BE - Advantech
Specs
Data Acquisition Input Module
DC Voltage 30 Vmax
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B42 2-Wire Transmitter Interface Modules - 8B42-01 - Dataforth Corporation
Specs
Data Acquisition Input/Output Module
Form Factor Modular Bay or Slot System
Excitation Voltage
View Details
2 suppliers