Acromag, Inc. BusWorks™ 900 MB Series Discrete I/O Module 903MB-0900

Description
Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).
Description
Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).
Datasheet
Datasheet Summary
Powered by GS/AI

The BusWorks® 900 MB Series Discrete I/O Module, part number 903MB-0900, features twelve channels that can be configured as either inputs or outputs, allowing for flexible application in various control systems. It operates within a voltage range of 0 to 35V DC and supports both AC and DC power sources, specifically 10 to 36V DC or 24V AC. The module utilizes the Modbus-RTU protocol for high-speed RS-485 communication, enabling efficient data transfer in industrial environments. This model includes active-low buffered inputs and open-drain outputs designed for low-side switching applications. It provides three-way isolation between I/O, power, and network circuits, enhancing reliability and reducing the risk of ground loops. The 903MB-0900 also features built-in over-temperature and over-current protection for outputs, as well as watchdog timers to ensure system stability during communication interruptions. Its compact design allows for high-density mounting, making it suitable for both control room and field applications.

Datasheet Summary
Powered by GS/AI

The BusWorks® 900 MB Series Discrete I/O Module, part number 903MB-0900, features twelve channels that can be configured as either inputs or outputs, allowing for flexible application in various control systems. It operates within a voltage range of 0 to 35V DC and supports both AC and DC power sources, specifically 10 to 36V DC or 24V AC. The module utilizes the Modbus-RTU protocol for high-speed RS-485 communication, enabling efficient data transfer in industrial environments. This model includes active-low buffered inputs and open-drain outputs designed for low-side switching applications. It provides three-way isolation between I/O, power, and network circuits, enhancing reliability and reducing the risk of ground loops. The 903MB-0900 also features built-in over-temperature and over-current protection for outputs, as well as watchdog timers to ensure system stability during communication interruptions. Its compact design allows for high-density mounting, making it suitable for both control room and field applications.

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series Discrete I/O Module - 903MB-0900 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series Discrete I/O Module
903MB-0900
BusWorks™ 900 MB Series Discrete I/O Module 903MB-0900
Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals. The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements. Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).
  • Active-Low Inputs, Sinking Outputs (Low-Side Switching)
  • 12 input and/or 12 output channels
  • 0 to 35V DC I/O range
  • 10 to 36V DC, 24V AC power
  • Modbus-RTU high-speed RS-485

These modules provide twelve discrete input and/or output channels. Isolation separates the I/O, power, and network circuits. Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. Both AC and DC power sources are supported with wide range, nonpolarized, diode-coupled terminals.

The open-drain outputs are intended for current-sinking or low-side switching applications. The buffered inputs are active-low. These models are the complement of the 904, 905, and 906 units which have open-source, high-side output switches and active-high inputs. Socketed pull-up resistors are easily removed or exchanged to satisfy your application requirements.

Combining flexible I/O types, wide I/O ranges, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting. Plus, safe, rugged construction makes these modules reliable for use in both control room and distributed field I/O applications. Custom module configurations are also possible (consult factory for details).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 903MB-0900
Product Name BusWorks™ 900 MB Series Discrete I/O Module
Data Acquisition Input/Output Module
Form Factor DIN Rail
Excitation Voltage
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Input Module - ADAM-3011 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Communication Module, Ethernet; USB, RS-485 - MAQ20-COM4 - Dataforth Corporation
Specs
User Interface Computer Programmable
Host Connection RS232/422/485; USB; Ethernet
Transmission Rate 922 kbps
View Details