Acromag, Inc. IP500 Series Serial Communication Module IP502

Description
Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or fl oating. Internal diagnostics help detect communication faults. 16-byte FIFO buff ers minimize CPU interaction for improved system performance. Features Four asynchronous, half-duplex EIA-485 serial ports 16-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps) Individually controlled interrupts (unique vectors for each port) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
Datasheet
Description
Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or fl oating. Internal diagnostics help detect communication faults. 16-byte FIFO buff ers minimize CPU interaction for improved system performance. Features Four asynchronous, half-duplex EIA-485 serial ports 16-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps) Individually controlled interrupts (unique vectors for each port) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP500 Series Serial Communication Module - IP502 - Acromag, Inc.
Wixom, MI, United States
IP500 Series Serial Communication Module
IP502
IP500 Series Serial Communication Module IP502
Four asynchronous EIA-485 serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501. Software-configurati on quickly sets the baud rate, character-size, stop bits, and parity. For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines. Benefits Failsafe receivers guarantee a high output state when the inputs are left open or fl oating. Internal diagnostics help detect communication faults. 16-byte FIFO buff ers minimize CPU interaction for improved system performance. Features Four asynchronous, half-duplex EIA-485 serial ports 16-byte FIFO buffers Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps) Individually controlled interrupts (unique vectors for each port) Line-break and false start-bit detection Industry-standard 16C550 family UART includes software-compatible 16C450 mode 0 to 70°C
  • Four asynchronous EIA-485 serial ports
  • 16-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 512Kbps)

These modules provide an asynchronous serial communication interface for your system. The IP502 has four asynchronous, half-duplex EIA-485 serial ports. It provides a cost-efficient interface to EIA-485 multi-driver networks which support up to 32 nodes. However, for full handshaking support, use the full-duplex IP501.

Software-configuration quickly sets the baud rate, character-size, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 16-character FIFO buffers on the transmit and receive lines.

Benefits

  • Failsafe receivers guarantee a high output state when the inputs are left open or fl oating.
  • Internal diagnostics help detect communication faults.
  • 16-byte FIFO buff ers minimize CPU interaction for improved system performance.

Features

  • Four asynchronous, half-duplex EIA-485 serial ports
  • 16-byte FIFO buffers
  • Programmable baud rate (up to 512Kbps) (Consult factory for custom rates up to 1M bps)
  • Individually controlled interrupts (unique vectors for each port)
  • Line-break and false start-bit detection
  • Industry-standard 16C550 family UART includes software-compatible 16C450 mode
  • 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP502
Product Name IP500 Series Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Transmission Rate 512 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1752USO-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCMD-MIAC/MIDC Miniature Digital Input Module - SCMD-MIAC/MIDC - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount
Outputs Analog Voltage Output; TTL
View Details