Acromag, Inc. APC Series Digital I/O and Counter/Timer APC424

Description
40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card. Features 0 to 70°C (-40 to 85°C E version) Power-up and system reset are failsafe CE marked, FCC Part 15, Class B Digital I/O 40 digital input/output channels: 24 differential input/outputs 16 TTL input/output channels Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timer Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds
Datasheet
Description
40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card. Features 0 to 70°C (-40 to 85°C E version) Power-up and system reset are failsafe CE marked, FCC Part 15, Class B Digital I/O 40 digital input/output channels: 24 differential input/outputs 16 TTL input/output channels Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timer Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
APC Series Digital I/O and Counter/Timer - APC424 - Acromag, Inc.
Wixom, MI, United States
APC Series Digital I/O and Counter/Timer
APC424
APC Series Digital I/O and Counter/Timer APC424
40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card. Features 0 to 70°C (-40 to 85°C E version) Power-up and system reset are failsafe CE marked, FCC Part 15, Class B Digital I/O 40 digital input/output channels: 24 differential input/outputs 16 TTL input/output channels Programmable change of state/level interrupts Input signal filtering debounce logic Counter/Timer Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) Six operating modes: Pulse width modulation Watchdog timer Event counter Frequency measurement Pulse width or period measurement One-shot and repetitive one-shot TTL-compatible thresholds
  • 40 I/O channels: 24 differential and 16 TTL
  • Four 16-bit or two 32-bit counter/timers

The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers.

The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts.

Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers.

The APC424 module saves money and PCI slots by combining differential I/O, TTL I/O, and counter/timer functions on one card.

Features

  • 0 to 70°C (-40 to 85°C E version)
  • Power-up and system reset are failsafe
  • CE marked, FCC Part 15, Class B

Digital I/O

  • 40 digital input/output channels:
    • 24 differential input/outputs
    • 16 TTL input/output channels
  • Programmable change of state/level interrupts
  • Input signal filtering debounce logic

Counter/Timer

  • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels)
  • Six operating modes:
    • Pulse width modulation
    • Watchdog timer
    • Event counter
    • Frequency measurement
    • Pulse width or period measurement
    • One-shot and repetitive one-shot
  • TTL-compatible thresholds
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number APC424
Product Name APC Series Digital I/O and Counter/Timer
Data Acquisition Input Module (optional feature); Output Module (optional feature); Input/Output Module (optional feature)
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B45 Frequency Input Module - 8B45-01 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details