Acromag, Inc. Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input 361A-V5-DIN-NCR

Description
0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input Single or dual mechanical relays output 10-36V DC or 115/230V AC power 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input 361A: DC-powered 461A: AC-powered These alarms accept DC voltage/current input signals and provide relay output if the input exceeds user-defined set point limits. Numerous options and features make these alarms easy to use and well-suited for a wide range of limit monitoring and on/off controller applications. Three-way isolation eliminates ground loops to simplify installation. And for easier use in the field, these alarms withstand extreme temperatures and have accessible set point voltage test points. Other features include alarm/power status LEDs and independent set point and deadband adjustment pots. Features 100% adjustable set point via 15-turn pot handles more applications and provides better resolution. 100% adjustable deadband via 15-turn pot prevents false trips and eliminates alarm chatter. Set point test points are accessible on front of unit for quick verification with digital voltmeter probe. Dual relays offer the flexibility of high/low, high/high, or low/low alarm set point operation. Three-way isolation eliminates ground loops. Jumper-selectable DC voltage or current input reduces inventory stock. Jumper-selectable failsafe operation enables alarm actuation on power loss in critical applications. Wide power supply range (361A) handles more applications to reduce inventory stock. DC power units (361A only) carry lower voltages and do not require expensive conduit for safer and easier installation. Diode-coupled power (361A only) supports the use of redundant power supplies for critical applications. Excellent accuracy, stability and no loose internal wiring ensure reliable alarm trips. Operating temperature range: -13°F to 167°F (-25°C to 75°C).
Datasheet
Description
0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input Single or dual mechanical relays output 10-36V DC or 115/230V AC power 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input 361A: DC-powered 461A: AC-powered These alarms accept DC voltage/current input signals and provide relay output if the input exceeds user-defined set point limits. Numerous options and features make these alarms easy to use and well-suited for a wide range of limit monitoring and on/off controller applications. Three-way isolation eliminates ground loops to simplify installation. And for easier use in the field, these alarms withstand extreme temperatures and have accessible set point voltage test points. Other features include alarm/power status LEDs and independent set point and deadband adjustment pots. Features 100% adjustable set point via 15-turn pot handles more applications and provides better resolution. 100% adjustable deadband via 15-turn pot prevents false trips and eliminates alarm chatter. Set point test points are accessible on front of unit for quick verification with digital voltmeter probe. Dual relays offer the flexibility of high/low, high/high, or low/low alarm set point operation. Three-way isolation eliminates ground loops. Jumper-selectable DC voltage or current input reduces inventory stock. Jumper-selectable failsafe operation enables alarm actuation on power loss in critical applications. Wide power supply range (361A) handles more applications to reduce inventory stock. DC power units (361A only) carry lower voltages and do not require expensive conduit for safer and easier installation. Diode-coupled power (361A only) supports the use of redundant power supplies for critical applications. Excellent accuracy, stability and no loose internal wiring ensure reliable alarm trips. Operating temperature range: -13°F to 167°F (-25°C to 75°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input - 361A-V5-DIN-NCR - Acromag, Inc.
Wixom, MI, United States
Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input
361A-V5-DIN-NCR
Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input 361A-V5-DIN-NCR
0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input Single or dual mechanical relays output 10-36V DC or 115/230V AC power 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input 361A: DC-powered 461A: AC-powered These alarms accept DC voltage/current input signals and provide relay output if the input exceeds user-defined set point limits. Numerous options and features make these alarms easy to use and well-suited for a wide range of limit monitoring and on/off controller applications. Three-way isolation eliminates ground loops to simplify installation. And for easier use in the field, these alarms withstand extreme temperatures and have accessible set point voltage test points. Other features include alarm/power status LEDs and independent set point and deadband adjustment pots. Features 100% adjustable set point via 15-turn pot handles more applications and provides better resolution. 100% adjustable deadband via 15-turn pot prevents false trips and eliminates alarm chatter. Set point test points are accessible on front of unit for quick verification with digital voltmeter probe. Dual relays offer the flexibility of high/low, high/high, or low/low alarm set point operation. Three-way isolation eliminates ground loops. Jumper-selectable DC voltage or current input reduces inventory stock. Jumper-selectable failsafe operation enables alarm actuation on power loss in critical applications. Wide power supply range (361A) handles more applications to reduce inventory stock. DC power units (361A only) carry lower voltages and do not require expensive conduit for safer and easier installation. Diode-coupled power (361A only) supports the use of redundant power supplies for critical applications. Excellent accuracy, stability and no loose internal wiring ensure reliable alarm trips. Operating temperature range: -13°F to 167°F (-25°C to 75°C).
  • 0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input
  • Single or dual mechanical relays output
  • 10-36V DC or 115/230V AC power
  • 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input

361A: DC-powered
461A: AC-powered

These alarms accept DC voltage/current input signals and provide relay output if the input exceeds user-defined set point limits.

Numerous options and features make these alarms easy to use and well-suited for a wide range of limit monitoring and on/off controller applications. Three-way isolation eliminates ground loops to simplify installation. And for easier use in the field, these alarms withstand extreme temperatures and have accessible set point voltage test points. Other features include alarm/power status LEDs and independent set point and deadband adjustment pots.

Features

  • 100% adjustable set point via 15-turn pot handles more applications and provides better resolution.
  • 100% adjustable deadband via 15-turn pot prevents false trips and eliminates alarm chatter.
  • Set point test points are accessible on front of unit for quick verification with digital voltmeter probe.
  • Dual relays offer the flexibility of high/low, high/high, or low/low alarm set point operation.
  • Three-way isolation eliminates ground loops.
  • Jumper-selectable DC voltage or current input reduces inventory stock.
  • Jumper-selectable failsafe operation enables alarm actuation on power loss in critical applications.
  • Wide power supply range (361A) handles more applications to reduce inventory stock.
  • DC power units (361A only) carry lower voltages and do not require expensive conduit for safer and easier installation.
  • Diode-coupled power (361A only) supports the use of redundant power supplies for critical applications.
  • Excellent accuracy, stability and no loose internal wiring ensure reliable alarm trips.
  • Operating temperature range: -13°F to 167°F (-25°C to 75°C).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 361A-V5-DIN-NCR
Product Name Flat Pack 361A Series Limit Alarm, DC-Powered, Voltage Input
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Relay Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-07 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details