Acromag, Inc. Analog Input Module, 16-bit A/D IP330A

Description
16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 5µS conversion time (200KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
Datasheet
Description
16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 5µS conversion time (200KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module, 16-bit A/D - IP330A - Acromag, Inc.
Wixom, MI, United States
Analog Input Module, 16-bit A/D
IP330A
Analog Input Module, 16-bit A/D IP330A
16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger. “Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter. Features 16-bit A/D converter (ADC) 5µS conversion time (200KHz) 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges) Individual channel mailbox with one or two storage buffer registers per channel Programmable scan control Four scanning modes User-programmable interval timer External trigger input and output Programmable gain for individual channels Post-conversion interrupts 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
  • 16 differential or 32 single-ended input channels
  • 200KHz throughput
  • 5µS/conversion
  • Selectable input range (±5V, ±10V, 0-5V, 0-10V)

IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion.

The IP330A has many features to improve your overall system throughput rate. You can scan all channels or define a subset for more frequent sampling. Burst mode scans selected channels at the maximum conversion rate. Uniform mode performs conversions at user-defined intervals. Both modes can scan continuously, or execute a single cycle upon receiving a trigger.

“Mail box” memory allows the CPU to read the latest data in 32 storage buffer registers without interrupting the A/D converter.

Features

  • 16-bit A/D converter (ADC)
  • 5µS conversion time (200KHz)
  • 16 differential or 32 single-ended inputs (±5V, ±10V, 0-5V, and 0-10V input ranges)
  • Individual channel mailbox with one or two storage buffer registers per channel
  • Programmable scan control
  • Four scanning modes
  • User-programmable interval timer
  • External trigger input and output
  • Programmable gain for individual channels
  • Post-conversion interrupts
  • 0 to 70°C (IP330A) or -40 to 85°C (IP330AE model)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP330A
Product Name Analog Input Module, 16-bit A/D
Data Acquisition Input Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
16 Input + LED I/O Module - 160 824 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EtherCAT ® Slave - Digital input - Digital output - 765-1205/100-000 - WAGO
Specs
Data Acquisition Input Module; Output Module
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details