Acromag, Inc. IP500 Series Serial Communication Module IP520

Description
Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 230Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
Datasheet
Description
Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 230Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP500 Series Serial Communication Module - IP520 - Acromag, Inc.
Wixom, MI, United States
IP500 Series Serial Communication Module
IP520
IP500 Series Serial Communication Module IP520
Eight asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 230Kbps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Each serial channel provides handshake support to simplify interfacing with modems. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 230Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
  • Eight asynchronous EIA/TIA-232E serial ports
  • 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 230Kbps)

These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included.

For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, and data set interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.

Benefits

  • High-density design lowers per-port costs and saves IP carrier card slots for other functions.
  • 64-byte FIFO bu ers minimize CPU interaction for improved system performance.
  • Each serial channel provides handshake support to simplify interfacing with modems.

Features

  • Eight EIA/TIA-232E ports
  • 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers
  • Interrupts with unique vectors for each port
  • Programmable baud rate (up to 230Kbps)
  • Individual handshake lines (RTS, CTS) on each channel
  • Line-break and false start-bit detection
  • Industry-standard 16C654 family UART includes software-compatible 16C450 mode
  • 0 to 70°C (IP520-64) or -40 to 85°C (IP520-64E/5018-xE)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP520
Product Name IP500 Series Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Transmission Rate 230 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EJ9576 | EtherCAT plug-in module, brake chopper -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details