Acromag, Inc. Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT235 model is a two-wire dual transmitter that isolates and converts RTD or linear resistance... | |
| DT330 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT335 model is a four-wire dual transmitter that isolates and converts RTD or linear resistance... | |
| ±100V or 0 to 22mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A) • | |
| 0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; | |
| 100 ohm Pt RTD or 0-900 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT231 model is a space-saving two-wire transmitter that converts a 100 ohm... | |
| 100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, push-button calibration These units accept... | |
| Big, bright display 4-20mA, ±10V, thermocouple, or RTD input 4-20mA, Modbus serial, or alarm relay output options Acromag VPM3000 Vertu™ digital panel meters are among the most versatile on the... | |
| Selectable RTD or linear resistance input type or 0-500 ohm input 4-20mA output (sink/source) 12-32V DC loop/local power USB configuration The TT235 model is a space-saving two-wire transmitter that isolates... | |
| Selectable RTD or linear resistance input type or 0-500 ohm input Universal output (source) 12-32V DC local/bus power USB configuration The TT335 model is a space-saving four-wire transmitter that isolates... | |
| Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output... |