Acromag, Inc. AcroPack™ Series Analog Output 16-bit DAC I/O Module AP323

Description
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots
Datasheet
Description
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack™ Series Analog Output 16-bit DAC I/O Module - AP323 - Acromag, Inc.
Wixom, MI, United States
AcroPack™ Series Analog Output 16-bit DAC I/O Module
AP323
AcroPack™ Series Analog Output 16-bit DAC I/O Module AP323
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots

AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP323
Product Name AcroPack™ Series Analog Output 16-bit DAC I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details