Acromag, Inc. AcPC Series Digital Input/Output Module AcPC424

Description
24 differential I/O, 16 TTL I/O Four 16-bit counter/timer channels with six operating modes The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 40 digital input/output channels: - 24 differential input/outputs - 16 TTL input/output channels - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot - TTL-compatible thresholds - Power-up and system reset are failsafe
Datasheet
Description
24 differential I/O, 16 TTL I/O Four 16-bit counter/timer channels with six operating modes The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 40 digital input/output channels: - 24 differential input/outputs - 16 TTL input/output channels - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot - TTL-compatible thresholds - Power-up and system reset are failsafe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcPC Series Digital Input/Output Module - AcPC424 - Acromag, Inc.
Wixom, MI, United States
AcPC Series Digital Input/Output Module
AcPC424
AcPC Series Digital Input/Output Module AcPC424
24 differential I/O, 16 TTL I/O Four 16-bit counter/timer channels with six operating modes The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts. Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers. Features • 0 to 70°C (-40 to 85°C E version) Digital I/O • 40 digital input/output channels: - 24 differential input/outputs - 16 TTL input/output channels - Programmable change of state/level interrupts - Input signal filtering debounce logic Counter/Timer • Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels) • Six operating modes: - Pulse width modulation - Watchdog timer - Event counter - Frequency measurement - Pulse width or period measurement - One-shot and repetitive one-shot - TTL-compatible thresholds - Power-up and system reset are failsafe
  • 24 differential I/O, 16 TTL I/O
  • Four 16-bit counter/timer channels with six operating modes

The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers.

The 16 TTL input/output channels can be programmed as inputs or as outputs on an individual channel basis. The 24 differential input/output channels are programmed as inputs or outputs on an 4-channel port basis. All input channels can be enabled for change of state, low, or high level transition interrupts.

Four 16-bit multifunction counters/timers can be configured for pulse width modulated output, watchdog timer, event counter, frequency measurement, pulse width measurement, period measurement, or one shot pulse output. The four 16-bit counters can also be configured into two 32-bit counter/timers.

Features

• 0 to 70°C (-40 to 85°C E version)

Digital I/O

• 40 digital input/output channels:

- 24 differential input/outputs

- 16 TTL input/output channels

- Programmable change of state/level interrupts

- Input signal filtering debounce logic

Counter/Timer

• Four 16-bit or two 32-bit counter/timer channels (control lines shared with 16 TTL I/O channels)

• Six operating modes:

- Pulse width modulation

- Watchdog timer

- Event counter

- Frequency measurement

- Pulse width or period measurement

- One-shot and repetitive one-shot

- TTL-compatible thresholds

- Power-up and system reset are failsafe

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AcPC424
Product Name AcPC Series Digital Input/Output Module
Data Acquisition Input Module (optional feature); Output Module (optional feature); Input/Output Module (optional feature)
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details