Acromag, Inc. BusWorks™ 900EN Series 4-Channel Input Module 966EN-4004

Description
i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules. Features Configurable from standard web browser EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet
Description
i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules. Features Configurable from standard web browser EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900EN Series 4-Channel Input Module - 966EN-4004 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900EN Series 4-Channel Input Module
966EN-4004
BusWorks™ 900EN Series 4-Channel Input Module 966EN-4004
i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance. Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP. i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules. Features Configurable from standard web browser EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems i2o function enables direct input-to-output communication without a network controller Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices RTD break detection (upscale or downscale) identifies sensor wiring failures High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F) Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
  • i2o Option
  • 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance
  • 15 to 36V DC power supply required
  • EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability

These modules provide an isolated Ethernet network interface for up to six input channels. Multi-range inputs accept signals from a variety of sensors and devices. High-resolution, low noise, A/D converters deliver high accuracy and reliability. 3-way isolation further improves the system performance.

Two Ethernet protocols are available. Select Ethernet Modbus TCP/IP or EtherNet/IP.

i2o function is only available on 6-channel Ethernet Modbus TCP/IP modules.

Features

  • Configurable from standard web browser
  • EtherNet/IP™ or Ethernet ModbusTCP/IP communication with automatic 10/100Mbps data rate negotiation
  • 6-input stand-alone module has much lower start-up cost than multi-piece block I/O systems
  • i2o function enables direct input-to-output communication without a network controller
  • Versatile RTD or ohmic inputs support a wide variety of industrial sensors and devices
  • RTD break detection (upscale or downscale) identifies sensor wiring failures
  • High-resolution 16-bit sigma delta A/D converters ensure precise, high accuracy measurements
  • Compact packaging with pluggable terminals saves space and simplifies wiring
  • Wide operational temperature range permits installation in extreme environments; -25°C to +70°C (-13° to +158°F)
  • Approvals: CE/ATEX marked; UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 966EN-4004
Product Name BusWorks™ 900EN Series 4-Channel Input Module
Data Acquisition Input Module
Form Factor DIN Rail
Excitation Current
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
EJ9576 | EtherCAT plug-in module, brake chopper -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details