Acromag, Inc. EtherStax® ES2000 Series 48-Channel Isolated Discrete I/O Module ES2117-0000

Description
i2o Option 20 to 36V DC Input 2A @ 250V AC or 110V DC SPST Output 2A @ 240V AC or 125V DC Alarm 18 to 36V DC Power (redundancy-ready) Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX EtherStax I/O blocks provide a ruggedized, high-density solution to interface a large quantity of isolated discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser. ES2117 Ethernet I/O Modules are high-density stackable units to save space and are fully isolated between all circuits for safety and noise immunity. Features Fully isolated between all circuits: Inputs, outputs, alarm, network ports, enclosure, and power are isolated from each other for safety and noise immunity. High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space. Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller. Peer-to-peer i2o communication: Inputs to one unit automatically actuate outputs on another over Ethernet link. Channel-to channel input isolation: Inputs provide high or low-side sensing for AC or DC circuits. Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling. Logic inversion (i2o only): Active high inputs can switch remote peer-to-peer outputs on or off. Change-of-state or timed updates: Event-driven updates transmit data in less than 10ms between peers with i2o. 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time. Local alarm function: Dedicated failsafe relay is controlled via watchdog timer and link-loss conditions. Heavy-duty 2A relays: 16 SPST outputs provide high/low-side 2A switching up to 250V AC or 110V DC. Programmable outputs: Normally open relays are configurable to energize or de-energize on power-up. Built-in slave relays: Inputs can control outputs on same unit to provide slave relay interface. Self-test checks I/O operation: Unit checks internal I/O communication and allows verification via web browser. Watchdog timers: Communication fault sends output to a pre-defined state or holds the last value. Operating Temperature: -40° to +65°C
Datasheet
Description
i2o Option 20 to 36V DC Input 2A @ 250V AC or 110V DC SPST Output 2A @ 240V AC or 125V DC Alarm 18 to 36V DC Power (redundancy-ready) Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX EtherStax I/O blocks provide a ruggedized, high-density solution to interface a large quantity of isolated discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser. ES2117 Ethernet I/O Modules are high-density stackable units to save space and are fully isolated between all circuits for safety and noise immunity. Features Fully isolated between all circuits: Inputs, outputs, alarm, network ports, enclosure, and power are isolated from each other for safety and noise immunity. High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space. Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller. Peer-to-peer i2o communication: Inputs to one unit automatically actuate outputs on another over Ethernet link. Channel-to channel input isolation: Inputs provide high or low-side sensing for AC or DC circuits. Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling. Logic inversion (i2o only): Active high inputs can switch remote peer-to-peer outputs on or off. Change-of-state or timed updates: Event-driven updates transmit data in less than 10ms between peers with i2o. 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time. Local alarm function: Dedicated failsafe relay is controlled via watchdog timer and link-loss conditions. Heavy-duty 2A relays: 16 SPST outputs provide high/low-side 2A switching up to 250V AC or 110V DC. Programmable outputs: Normally open relays are configurable to energize or de-energize on power-up. Built-in slave relays: Inputs can control outputs on same unit to provide slave relay interface. Self-test checks I/O operation: Unit checks internal I/O communication and allows verification via web browser. Watchdog timers: Communication fault sends output to a pre-defined state or holds the last value. Operating Temperature: -40° to +65°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 48-Channel Isolated Discrete I/O Module - ES2117-0000 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 48-Channel Isolated Discrete I/O Module
ES2117-0000
EtherStax® ES2000 Series 48-Channel Isolated Discrete I/O Module ES2117-0000
i2o Option 20 to 36V DC Input 2A @ 250V AC or 110V DC SPST Output 2A @ 240V AC or 125V DC Alarm 18 to 36V DC Power (redundancy-ready) Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX EtherStax I/O blocks provide a ruggedized, high-density solution to interface a large quantity of isolated discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser. ES2117 Ethernet I/O Modules are high-density stackable units to save space and are fully isolated between all circuits for safety and noise immunity. Features Fully isolated between all circuits: Inputs, outputs, alarm, network ports, enclosure, and power are isolated from each other for safety and noise immunity. High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space. Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller. Peer-to-peer i2o communication: Inputs to one unit automatically actuate outputs on another over Ethernet link. Channel-to channel input isolation: Inputs provide high or low-side sensing for AC or DC circuits. Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling. Logic inversion (i2o only): Active high inputs can switch remote peer-to-peer outputs on or off. Change-of-state or timed updates: Event-driven updates transmit data in less than 10ms between peers with i2o. 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time. Local alarm function: Dedicated failsafe relay is controlled via watchdog timer and link-loss conditions. Heavy-duty 2A relays: 16 SPST outputs provide high/low-side 2A switching up to 250V AC or 110V DC. Programmable outputs: Normally open relays are configurable to energize or de-energize on power-up. Built-in slave relays: Inputs can control outputs on same unit to provide slave relay interface. Self-test checks I/O operation: Unit checks internal I/O communication and allows verification via web browser. Watchdog timers: Communication fault sends output to a pre-defined state or holds the last value. Operating Temperature: -40° to +65°C
  • i2o Option
  • 20 to 36V DC Input
  • 2A @ 250V AC or 110V DC SPST Output
  • 2A @ 240V AC or 125V DC Alarm
  • 18 to 36V DC Power (redundancy-ready)
  • Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX

EtherStax I/O blocks provide a ruggedized, high-density solution to interface a large quantity of isolated discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser.

ES2117 Ethernet I/O Modules are high-density stackable units to save space and are fully isolated between all circuits for safety and noise immunity.

Features

  • Fully isolated between all circuits: Inputs, outputs, alarm, network ports, enclosure, and power are isolated from each other for safety and noise immunity.
  • High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space.
  • Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller.
  • Peer-to-peer i2o communication: Inputs to one unit automatically actuate outputs on another over Ethernet link.
  • Channel-to channel input isolation: Inputs provide high or low-side sensing for AC or DC circuits.
  • Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling.
  • Logic inversion (i2o only): Active high inputs can switch remote peer-to-peer outputs on or off.
  • Change-of-state or timed updates: Event-driven updates transmit data in less than 10ms between peers with i2o.
  • 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time.
  • Local alarm function: Dedicated failsafe relay is controlled via watchdog timer and link-loss conditions.
  • Heavy-duty 2A relays: 16 SPST outputs provide high/low-side 2A switching up to 250V AC or 110V DC.
  • Programmable outputs: Normally open relays are configurable to energize or de-energize on power-up.
  • Built-in slave relays: Inputs can control outputs on same unit to provide slave relay interface.
  • Self-test checks I/O operation: Unit checks internal I/O communication and allows verification via web browser.
  • Watchdog timers: Communication fault sends output to a pre-defined state or holds the last value.
  • Operating Temperature: -40° to +65°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2117-0000
Product Name EtherStax® ES2000 Series 48-Channel Isolated Discrete I/O Module
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
Host Connection Ethernet; 2 Cu ports
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data