Acromag, Inc. IP400 Series Counter/Timer Module IP480

Description
Two or six 16-bit (one or three 32-bit) counter/timer channels Event counter Output waveform generator Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Interrupt support IP480 modules provide up to six counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
Datasheet
Description
Two or six 16-bit (one or three 32-bit) counter/timer channels Event counter Output waveform generator Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Interrupt support IP480 modules provide up to six counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP400 Series Counter/Timer Module - IP480 - Acromag, Inc.
Wixom, MI, United States
IP400 Series Counter/Timer Module
IP480
IP400 Series Counter/Timer Module IP480
Two or six 16-bit (one or three 32-bit) counter/timer channels Event counter Output waveform generator Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Interrupt support IP480 modules provide up to six counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.
  • Two or six 16-bit (one or three 32-bit) counter/timer channels
  • Event counter
  • Output waveform generator
  • Pulse-width or periodic rate monitor
  • Watchdog timer with isolated relay output
  • Interrupt support

IP480 modules provide up to six counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP480
Product Name IP400 Series Counter/Timer Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

8Relay(PhotoMOS)/14DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6360D-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Panel / Chassis Mount
Outputs Analog Current Output
View Details