Acromag, Inc. IntelliPack® 800T Series Intelligent Temperature Transmitter 801T-1500

Description
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output Mechanical relay (25V @ 5A) alarm 10-36V DC power Software configured Performs linearization, square root extraction, and optional limit alarm functions Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature transmitters feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications. Once configured, IntelliPacks operate independent of any host computer. Features Temperature transmitter with universal input/output capabilities Advanced internal microcontroller Windows® software configuration User-programmable input/output ranges Push button field calibration High-resolution Sigma-Delta A/D converter Intelligent signal processing functions (linearization, averaging, square root) Limit alarm capability with relay output option Self-diagnostics 4-way isolation Input excitation supply for a 2-wire transmitter or relay input 25 to 70°C (-13 to 158°F) operation Learn more about the 801T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output Mechanical relay (25V @ 5A) alarm 10-36V DC power Software configured Performs linearization, square root extraction, and optional limit alarm functions Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature transmitters feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications. Once configured, IntelliPacks operate independent of any host computer. Features Temperature transmitter with universal input/output capabilities Advanced internal microcontroller Windows® software configuration User-programmable input/output ranges Push button field calibration High-resolution Sigma-Delta A/D converter Intelligent signal processing functions (linearization, averaging, square root) Limit alarm capability with relay output option Self-diagnostics 4-way isolation Input excitation supply for a 2-wire transmitter or relay input 25 to 70°C (-13 to 158°F) operation Learn more about the 801T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800T Series Intelligent Temperature Transmitter - 801T-1500 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800T Series Intelligent Temperature Transmitter
801T-1500
IntelliPack® 800T Series Intelligent Temperature Transmitter 801T-1500
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output Mechanical relay (25V @ 5A) alarm 10-36V DC power Software configured Performs linearization, square root extraction, and optional limit alarm functions Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperature transmitters feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications. Once configured, IntelliPacks operate independent of any host computer. Features Temperature transmitter with universal input/output capabilities Advanced internal microcontroller Windows® software configuration User-programmable input/output ranges Push button field calibration High-resolution Sigma-Delta A/D converter Intelligent signal processing functions (linearization, averaging, square root) Limit alarm capability with relay output option Self-diagnostics 4-way isolation Input excitation supply for a 2-wire transmitter or relay input 25 to 70°C (-13 to 158°F) operation Learn more about the 801T by choosing videos in the resource box to the right. All IntelliPacks require initial software configuration (order 800C-SIP).
  • Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input
  • 0 to 20mA DC, 0 to 10V DC output
  • Mechanical relay (25V @ 5A) alarm
  • 10-36V DC power
  • Software configured
  • Performs linearization, square root extraction, and optional limit alarm functions

Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function.

IntelliPack temperature transmitters feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions.

Software configuration (Windows XP/Vista®/7) makes setup fast and easy. Push-button field adjustment (no PC required) keeps routine maintenance simple with a conventional calibrator. IntelliPacks are an ideal solution for a broad range of process monitoring and control applications. Once configured, IntelliPacks operate independent of any host computer.

Features

  • Temperature transmitter with universal input/output capabilities
  • Advanced internal microcontroller
  • Windows® software configuration
  • User-programmable input/output ranges
  • Push button field calibration
  • High-resolution Sigma-Delta A/D converter
  • Intelligent signal processing functions (linearization, averaging, square root)
  • Limit alarm capability with relay output option
  • Self-diagnostics
  • 4-way isolation
  • Input excitation supply for a 2-wire transmitter or relay input
  • 25 to 70°C (-13 to 158°F) operation

Learn more about the 801T by choosing videos in the resource box to the right.

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 801T-1500
Product Name IntelliPack® 800T Series Intelligent Temperature Transmitter
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details