Acromag, Inc. IP500 Series MIL-STD-1553 Bus Interface IP570

Description
One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a military standard which has become one of the basic tools used by the U.S. Department of Defense for integration of weapon systems. MIL-STD-1553 describes the method of communication and the electrical interface requirements for subsystems connected to the data bus. Since its introduction, MIL-STD-1553 applications have extended to systems integration of flight controls, propulsion controls, and vehicle management (electrical, hydraulic, environmental control, etc.). MIL-STD-1553 is designed for use in one of three forms: Bus Controller (BC) – There is only one Bus Controller at a time on any MIL-STD-1553 bus. It initiates all message communication over the bus. Remote Terminal (RT) – Up to 31 remote terminals can be present in the system. Bus Monitor (BM) – A Bus Monitor cannot transmit messages over the data bus. Its primary role is to monitor and record bus transactions without interfering with operation of the Bus Controller or the Remote Terminals. Bus Monitor is often configured to record a subset of the transactions, based on criteria provided by the application program. MIL-STD-1553 is ideal for these applications: Missile system testing Air traffic control system testing On-board aircraft system monitoring Satellite test systems Aircraft simulators Key Features & Benefits • One or two complete dual-redundant MIL-STD-1553 bus interfaces • Supports both MIL-STD-1553 revision B and MIL-STD-1760 transceivers • All channels are transformer coupled • Data rates of up to 1Mb/s • Supports both 8 MHz and 32MHz IP operation • DDC Micro-ACE controls 1553 interface - Fully integrates 1553 Rev A/B Notice 2 terminal - Supports transceiver power-down options - Supports enhanced Mini-ACE architecture - Supports multiple configurations with 64K RAM: bus controller, remote terminal, or bus monitor - Supports 1553 Rev A/B Notice 2 and STANAG 3838 protocols - MIL-STD-1760 amplitude compliant transceiver - Provides highly flexible host-side interface - Compatible with Mini-ACE and ACE - Provides highly autonomous bus controller with built-in message sequence controller - Offers choice of single, dual, and circular remote terminal buffering options - Provides selective message monitor - Includes comprehensive built-In self-test - 16MHz clock - Software libraries and drivers available for Windows® 2000/XP/Vista/7 (32-bit), VxWorks® and Linux
Datasheet
Description
One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a military standard which has become one of the basic tools used by the U.S. Department of Defense for integration of weapon systems. MIL-STD-1553 describes the method of communication and the electrical interface requirements for subsystems connected to the data bus. Since its introduction, MIL-STD-1553 applications have extended to systems integration of flight controls, propulsion controls, and vehicle management (electrical, hydraulic, environmental control, etc.). MIL-STD-1553 is designed for use in one of three forms: Bus Controller (BC) – There is only one Bus Controller at a time on any MIL-STD-1553 bus. It initiates all message communication over the bus. Remote Terminal (RT) – Up to 31 remote terminals can be present in the system. Bus Monitor (BM) – A Bus Monitor cannot transmit messages over the data bus. Its primary role is to monitor and record bus transactions without interfering with operation of the Bus Controller or the Remote Terminals. Bus Monitor is often configured to record a subset of the transactions, based on criteria provided by the application program. MIL-STD-1553 is ideal for these applications: Missile system testing Air traffic control system testing On-board aircraft system monitoring Satellite test systems Aircraft simulators Key Features & Benefits • One or two complete dual-redundant MIL-STD-1553 bus interfaces • Supports both MIL-STD-1553 revision B and MIL-STD-1760 transceivers • All channels are transformer coupled • Data rates of up to 1Mb/s • Supports both 8 MHz and 32MHz IP operation • DDC Micro-ACE controls 1553 interface - Fully integrates 1553 Rev A/B Notice 2 terminal - Supports transceiver power-down options - Supports enhanced Mini-ACE architecture - Supports multiple configurations with 64K RAM: bus controller, remote terminal, or bus monitor - Supports 1553 Rev A/B Notice 2 and STANAG 3838 protocols - MIL-STD-1760 amplitude compliant transceiver - Provides highly flexible host-side interface - Compatible with Mini-ACE and ACE - Provides highly autonomous bus controller with built-in message sequence controller - Offers choice of single, dual, and circular remote terminal buffering options - Provides selective message monitor - Includes comprehensive built-In self-test - 16MHz clock - Software libraries and drivers available for Windows® 2000/XP/Vista/7 (32-bit), VxWorks® and Linux
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP500 Series MIL-STD-1553 Bus Interface - IP570 - Acromag, Inc.
Wixom, MI, United States
IP500 Series MIL-STD-1553 Bus Interface
IP570
IP500 Series MIL-STD-1553 Bus Interface IP570
One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a military standard which has become one of the basic tools used by the U.S. Department of Defense for integration of weapon systems. MIL-STD-1553 describes the method of communication and the electrical interface requirements for subsystems connected to the data bus. Since its introduction, MIL-STD-1553 applications have extended to systems integration of flight controls, propulsion controls, and vehicle management (electrical, hydraulic, environmental control, etc.). MIL-STD-1553 is designed for use in one of three forms: Bus Controller (BC) – There is only one Bus Controller at a time on any MIL-STD-1553 bus. It initiates all message communication over the bus. Remote Terminal (RT) – Up to 31 remote terminals can be present in the system. Bus Monitor (BM) – A Bus Monitor cannot transmit messages over the data bus. Its primary role is to monitor and record bus transactions without interfering with operation of the Bus Controller or the Remote Terminals. Bus Monitor is often configured to record a subset of the transactions, based on criteria provided by the application program. MIL-STD-1553 is ideal for these applications: Missile system testing Air traffic control system testing On-board aircraft system monitoring Satellite test systems Aircraft simulators Key Features & Benefits • One or two complete dual-redundant MIL-STD-1553 bus interfaces • Supports both MIL-STD-1553 revision B and MIL-STD-1760 transceivers • All channels are transformer coupled • Data rates of up to 1Mb/s • Supports both 8 MHz and 32MHz IP operation • DDC Micro-ACE controls 1553 interface - Fully integrates 1553 Rev A/B Notice 2 terminal - Supports transceiver power-down options - Supports enhanced Mini-ACE architecture - Supports multiple configurations with 64K RAM: bus controller, remote terminal, or bus monitor - Supports 1553 Rev A/B Notice 2 and STANAG 3838 protocols - MIL-STD-1760 amplitude compliant transceiver - Provides highly flexible host-side interface - Compatible with Mini-ACE and ACE - Provides highly autonomous bus controller with built-in message sequence controller - Offers choice of single, dual, and circular remote terminal buffering options - Provides selective message monitor - Includes comprehensive built-In self-test - 16MHz clock - Software libraries and drivers available for Windows® 2000/XP/Vista/7 (32-bit), VxWorks® and Linux
  • One or two 1553 interface channels
  • DDC Micro-ACE controls 1553 interface

IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus.

MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a military standard which has become one of the basic tools used by the U.S. Department of Defense for integration of weapon systems. MIL-STD-1553 describes the method of communication and the electrical interface requirements for subsystems connected to the data bus. Since its introduction, MIL-STD-1553 applications have extended to systems integration of flight controls, propulsion controls, and vehicle management (electrical, hydraulic, environmental control, etc.).

MIL-STD-1553 is designed for use in one of three forms:

Bus Controller (BC) – There is only one Bus Controller at a time on any MIL-STD-1553 bus. It initiates all message communication over the bus.

Remote Terminal (RT) – Up to 31 remote terminals can be present in the system.

Bus Monitor (BM) – A Bus Monitor cannot transmit messages over the data bus. Its primary role is to monitor and record bus transactions without interfering with operation of the Bus Controller or the Remote Terminals. Bus Monitor is often configured to record a subset of the transactions, based on criteria provided by the application program.

MIL-STD-1553 is ideal for these applications:

  • Missile system testing
  • Air traffic control system testing
  • On-board aircraft system monitoring
  • Satellite test systems
  • Aircraft simulators

Key Features & Benefits

• One or two complete dual-redundant MIL-STD-1553 bus interfaces

• Supports both MIL-STD-1553 revision B and MIL-STD-1760 transceivers

• All channels are transformer coupled

• Data rates of up to 1Mb/s

• Supports both 8 MHz and 32MHz IP operation

• DDC Micro-ACE controls 1553 interface

- Fully integrates 1553 Rev A/B Notice 2 terminal

- Supports transceiver power-down options

- Supports enhanced Mini-ACE architecture

- Supports multiple configurations with 64K RAM: bus controller, remote terminal, or bus monitor

- Supports 1553 Rev A/B Notice 2 and STANAG 3838 protocols

- MIL-STD-1760 amplitude compliant transceiver

- Provides highly flexible host-side interface

- Compatible with Mini-ACE and ACE

- Provides highly autonomous bus controller with built-in message sequence controller

- Offers choice of single, dual, and circular remote terminal buffering options

- Provides selective message monitor

- Includes comprehensive built-In self-test

- 16MHz clock

- Software libraries and drivers available for Windows® 2000/XP/Vista/7 (32-bit), VxWorks® and Linux

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP570
Product Name IP500 Series MIL-STD-1553 Bus Interface
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) - USB-5801-AE - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 192 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DSCA32 Analog Current Input Signal Conditioner - DSCA32-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details