Acromag, Inc. AcroPack™ Series 32- Channel Isolated Digital Output I/O Module AP445

Description
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots
Datasheet
Description
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack™ Series 32- Channel Isolated Digital Output I/O Module - AP445 - Acromag, Inc.
Wixom, MI, United States
AcroPack™ Series 32- Channel Isolated Digital Output I/O Module
AP445
AcroPack™ Series 32- Channel Isolated Digital Output I/O Module AP445
AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots

AcroPackTM Series of I/O mezzanine modules and carriers provide a cost-effective solution for a modular approach to system assembly enabling application specific customization. They maintain the same functionality and memory map of existing Industry Pack Modules providing our existing customers a smooth transition to the AcroPackTM I/O modules. This COTS product line of AcroPacks are RoHS compliant and ideal for scientific development labs, military and aerospace applications, the defense industry, and automation applications.■ PCI Express generation 1 interface■ Extended version of the mPCIe I/O specification with connection for 50 I/O Signals■ Multi-purpose I/O modules■ RoHs compliant■ Same functionality and memory map of the existing IP modules■ Extended temperature range from -40°C to 80°C■ Mix-and-match flexibility and high channel density to save valuable card slots

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP445
Product Name AcroPack™ Series 32- Channel Isolated Digital Output I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Safety IO Modules - 5003436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; Din rail
Agency Approval RoHS Compliant
View Details
SCM5B37 Non-Linearized Thermocouple Input Module - SCM5B37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) - USB-5801-AE - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 192 kHz
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details