Acromag, Inc. microBlox® uB Series - Narrow Band DC Current Field Input Module uB32

Description
Field Input: 0-20mA or 4-20mA DC Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages. The uB32 model conditions and converts a DC process current field input signal to a scaled 0-5Vor ±5V output. To convert AC current signals, Acromag offers the model 5020-350 toroid sensor which provides a 0 to 11.17mA output. For interfacing two-wire transmitters, please refe to the uB42 which is similar to the uB32 but provides field excitation for the loop-powered transmitter. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s Agility™ app, available for Android™ and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting. For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals. Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector. Agility™ Config Tool is available for free. Wide variety of input and output ranges Mixes with different I/O types on compact 4, 8, or 16 channel back panels Select fixed I/O range models or Bluetooth wireless technology user-configurable models Cost-saving commercial-grade versions available for less demanding applications Android® and iOS® apps simplify wireless configuration with a smartphone or tablet Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics Optional alarm function with set point and deadband control driving 0/5V host output Poll and trend I/O values to sharable charts High accuracy, noise immunity, and stability Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous) Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection. Wide operating temperature range UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
Datasheet
Description
Field Input: 0-20mA or 4-20mA DC Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages. The uB32 model conditions and converts a DC process current field input signal to a scaled 0-5Vor ±5V output. To convert AC current signals, Acromag offers the model 5020-350 toroid sensor which provides a 0 to 11.17mA output. For interfacing two-wire transmitters, please refe to the uB42 which is similar to the uB32 but provides field excitation for the loop-powered transmitter. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s Agility™ app, available for Android™ and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting. For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals. Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector. Agility™ Config Tool is available for free. Wide variety of input and output ranges Mixes with different I/O types on compact 4, 8, or 16 channel back panels Select fixed I/O range models or Bluetooth wireless technology user-configurable models Cost-saving commercial-grade versions available for less demanding applications Android® and iOS® apps simplify wireless configuration with a smartphone or tablet Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics Optional alarm function with set point and deadband control driving 0/5V host output Poll and trend I/O values to sharable charts High accuracy, noise immunity, and stability Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous) Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection. Wide operating temperature range UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
microBlox® uB Series - Narrow Band DC Current Field Input Module - uB32 - Acromag, Inc.
Wixom, MI, United States
microBlox® uB Series - Narrow Band DC Current Field Input Module
uB32
microBlox® uB Series - Narrow Band DC Current Field Input Module uB32
Field Input: 0-20mA or 4-20mA DC Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages. The uB32 model conditions and converts a DC process current field input signal to a scaled 0-5Vor ±5V output. To convert AC current signals, Acromag offers the model 5020-350 toroid sensor which provides a 0 to 11.17mA output. For interfacing two-wire transmitters, please refe to the uB42 which is similar to the uB32 but provides field excitation for the loop-powered transmitter. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s Agility™ app, available for Android™ and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting. For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals. Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector. Agility™ Config Tool is available for free. Wide variety of input and output ranges Mixes with different I/O types on compact 4, 8, or 16 channel back panels Select fixed I/O range models or Bluetooth wireless technology user-configurable models Cost-saving commercial-grade versions available for less demanding applications Android® and iOS® apps simplify wireless configuration with a smartphone or tablet Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics Optional alarm function with set point and deadband control driving 0/5V host output Poll and trend I/O values to sharable charts High accuracy, noise immunity, and stability Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous) Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection. Wide operating temperature range UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
  • Field Input: 0-20mA or 4-20mA DC
  • Host Output: 0-5V or ±5V ranges

Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate, filter, convert and amplify a wide variety of signal types for test, measurement and control systems. Just plug uB modules into 4, 8, or 16-channel back panels in any mix for a high-density analog I/O interface. Channel-to-channel isolation provides optimal noise and surge protection from ground loops, spikes, and high common mode voltages.

The uB32 model conditions and converts a DC process current field input signal to a scaled 0-5Vor ±5V output. To convert AC current signals, Acromag offers the model 5020-350 toroid sensor which provides a 0 to 11.17mA output. For interfacing two-wire transmitters, please refe to the uB42 which is similar to the uB32 but provides field excitation for the loop-powered transmitter.

Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s Agility™ app, available for Android™ and iOS® mobile devices, helps you vary input/ output ranges and scaling to your specific application. The Agility app can also set an alarm output function with a set point limit and deadband. Other app functions include polling inputs, trending values in a sharable chart, updating calibration, and diagnostic troubleshooting.

For cost-sensitive projects, a commercial-grade version is available (-CG models). These units offer similar performance, but over a limited temperature range and lack hazloc approvals.

Back panels provide power, I/O wiring terminals, and host access to an industry-standard analog signal bus. Modules are hot-swappable without screws. Data acquisition boards can access all host I/O signals on the DB25 bus connector.

Agility™ Config Tool is available for free.

  • Wide variety of input and output ranges
  • Mixes with different I/O types on compact 4, 8, or 16 channel back panels
  • Select fixed I/O range models or Bluetooth wireless technology user-configurable models
  • Cost-saving commercial-grade versions available for less demanding applications
  • Android® and iOS® apps simplify wireless configuration with a smartphone or tablet
  • Mobile app configures I/O ranges, sets scaling, calibrates and performs diagnostics
  • Optional alarm function with set point and deadband control driving 0/5V host output
  • Poll and trend I/O values to sharable charts
  • High accuracy, noise immunity, and stability
  • Isolated field-to-host and channel-to-channel (1500Vac peak, 250Vac/354Vdc continuous)
  • Over-molded I/O circuits offer superior shock, vibration, moisture, and dust protection.
  • Wide operating temperature range
  • UL/cUL Class I, Div 2, ABCD and ATEX Zone 2 hazardous location approvals
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number uB32
Product Name microBlox® uB Series - Narrow Band DC Current Field Input Module
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details