Acromag, Inc. BusWorks™ 900 MB Series Frequency/Pulse Counter Input Module 942MB-0900

Description
• 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0 to 65535 • Solid-state discrete output relays (1A DC loads), 0 to 48V DC • 10 to 36V DC, 24V AC power • Modbus-RTU high-speed RS-485 This signal conditioner is a two-channel analog input module with discrete outputs and Modbus communication. It conditions periodic or pulse waveform inputs and provides solid-state relays for limit alarms or ON/OFF control. Versatile inputs accommodate many applications using TTL, magnetic pickups, proximity sensors, or a variety of switches (high/low-side transistor, dry contact, open drain, open collector). Inputs may also function as event counters with separate microcontrollers for each channel. The module counts pulses on the positive or negative edge. The discrete outputs can operate as independent alarms or provide on/off control regulated by the host system. As limit alarms, each output can be set for high and/or low setpoints exclusively tied to an analog input. Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) Separate microcontrollers on each channel for pulse counting and period measurement Solid-state relay outputs enable local limit alarms or host-controlled on/off switching Bipolar and unipolar input signal support Programmable pulse counter functions Input filtering functions include hysteresis, averaging, debounce, relay time delay, and alarm deadband controls 4-way isolation (input, output, power, network) Watchdog timers provide a failsafe output Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F)
Datasheet
Description
• 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0 to 65535 • Solid-state discrete output relays (1A DC loads), 0 to 48V DC • 10 to 36V DC, 24V AC power • Modbus-RTU high-speed RS-485 This signal conditioner is a two-channel analog input module with discrete outputs and Modbus communication. It conditions periodic or pulse waveform inputs and provides solid-state relays for limit alarms or ON/OFF control. Versatile inputs accommodate many applications using TTL, magnetic pickups, proximity sensors, or a variety of switches (high/low-side transistor, dry contact, open drain, open collector). Inputs may also function as event counters with separate microcontrollers for each channel. The module counts pulses on the positive or negative edge. The discrete outputs can operate as independent alarms or provide on/off control regulated by the host system. As limit alarms, each output can be set for high and/or low setpoints exclusively tied to an analog input. Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) Separate microcontrollers on each channel for pulse counting and period measurement Solid-state relay outputs enable local limit alarms or host-controlled on/off switching Bipolar and unipolar input signal support Programmable pulse counter functions Input filtering functions include hysteresis, averaging, debounce, relay time delay, and alarm deadband controls 4-way isolation (input, output, power, network) Watchdog timers provide a failsafe output Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusWorks™ 900 MB Series Frequency/Pulse Counter Input Module - 942MB-0900 - Acromag, Inc.
Wixom, MI, United States
BusWorks™ 900 MB Series Frequency/Pulse Counter Input Module
942MB-0900
BusWorks™ 900 MB Series Frequency/Pulse Counter Input Module 942MB-0900
• 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0 to 65535 • Solid-state discrete output relays (1A DC loads), 0 to 48V DC • 10 to 36V DC, 24V AC power • Modbus-RTU high-speed RS-485 This signal conditioner is a two-channel analog input module with discrete outputs and Modbus communication. It conditions periodic or pulse waveform inputs and provides solid-state relays for limit alarms or ON/OFF control. Versatile inputs accommodate many applications using TTL, magnetic pickups, proximity sensors, or a variety of switches (high/low-side transistor, dry contact, open drain, open collector). Inputs may also function as event counters with separate microcontrollers for each channel. The module counts pulses on the positive or negative edge. The discrete outputs can operate as independent alarms or provide on/off control regulated by the host system. As limit alarms, each output can be set for high and/or low setpoints exclusively tied to an analog input. Features Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps) Separate microcontrollers on each channel for pulse counting and period measurement Solid-state relay outputs enable local limit alarms or host-controlled on/off switching Bipolar and unipolar input signal support Programmable pulse counter functions Input filtering functions include hysteresis, averaging, debounce, relay time delay, and alarm deadband controls 4-way isolation (input, output, power, network) Watchdog timers provide a failsafe output Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication Operating temperature: -25°C to +70°C (-13°F to +158°F)

• 2 input channels, 0 to 50KHz in 3 selectable ranges:
- Amplitudes up to 140V AC peak
- Amplitudes up to 200V peak
- Pulse counter range of 0 to 65535

• Solid-state discrete output relays (1A DC loads), 0 to 48V DC

• 10 to 36V DC, 24V AC power

• Modbus-RTU high-speed RS-485

This signal conditioner is a two-channel analog input module with discrete outputs and Modbus communication. It conditions periodic or pulse waveform inputs and provides solid-state relays for limit alarms or ON/OFF control.

Versatile inputs accommodate many applications using TTL, magnetic pickups, proximity sensors, or a variety of switches (high/low-side transistor, dry contact, open drain, open collector).

Inputs may also function as event counters with separate microcontrollers for each channel. The module counts pulses on the positive or negative edge.

The discrete outputs can operate as independent alarms or provide on/off control regulated by the host system. As limit alarms, each output can be set for high and/or low setpoints exclusively tied to an analog input.

Features

  • Standard Modbus RTU protocol with high-speed RS-485 communication (up to 115K bps)
  • Separate microcontrollers on each channel for pulse counting and period measurement
  • Solid-state relay outputs enable local limit alarms or host-controlled on/off switching
  • Bipolar and unipolar input signal support
  • Programmable pulse counter functions
  • Input filtering functions include hysteresis, averaging, debounce, relay time delay, and alarm deadband controls
  • 4-way isolation (input, output, power, network)
  • Watchdog timers provide a failsafe output
  • Self-diagnostics monitor microcontroller activity to detect operational failures (lock-up) and execute a reset to restore communication
  • Operating temperature: -25°C to +70°C (-13°F to +158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 942MB-0900
Product Name BusWorks™ 900 MB Series Frequency/Pulse Counter Input Module
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Relay Output
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1875015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
8B45 Frequency Input Module - 8B45-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
4DI/4DO 2.4G WiFi IoT Wireless I/O - WISE40502201-T - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details