Acromag, Inc. AcroPack™ Series Quad RS232 Serial Communication Module AP500

Description
Four RS232 Serial Ports Extended Temperature PCIe Bus Interface The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register. Designed for COTS applications these serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed below. PCI Express Generation 1 interface Four RS232E serial ports 256-byte FIFO buffers Programmable baud rate (up to 500Kbps) Individual modem control signals on each channel Handshake lines (RTS, CTS, DTR, DSR, DCD, RI) Line-break and false start-bit detection 16550 compatible register set 256-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides full handshake support to simplify interfacing with modems. Extended temperature range
Datasheet
Description
Four RS232 Serial Ports Extended Temperature PCIe Bus Interface The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register. Designed for COTS applications these serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed below. PCI Express Generation 1 interface Four RS232E serial ports 256-byte FIFO buffers Programmable baud rate (up to 500Kbps) Individual modem control signals on each channel Handshake lines (RTS, CTS, DTR, DSR, DCD, RI) Line-break and false start-bit detection 16550 compatible register set 256-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides full handshake support to simplify interfacing with modems. Extended temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AcroPack™ Series Quad RS232 Serial Communication Module - AP500 - Acromag, Inc.
Wixom, MI, United States
AcroPack™ Series Quad RS232 Serial Communication Module
AP500
AcroPack™ Series Quad RS232 Serial Communication Module AP500
Four RS232 Serial Ports Extended Temperature PCIe Bus Interface The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register. Designed for COTS applications these serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries. Note: AcroPack modules are compatible only with the carriers listed below. PCI Express Generation 1 interface Four RS232E serial ports 256-byte FIFO buffers Programmable baud rate (up to 500Kbps) Individual modem control signals on each channel Handshake lines (RTS, CTS, DTR, DSR, DCD, RI) Line-break and false start-bit detection 16550 compatible register set 256-byte FIFO buffers minimize CPU interaction for improved system performance. Each serial channel provides full handshake support to simplify interfacing with modems. Extended temperature range
  • Four RS232 Serial Ports
  • Extended Temperature
  • PCIe Bus Interface

The AP500 modules provide four asynchronous serial communication interfaces for your system. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Full signal support for modem control is also included.

For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, and data set interrupts. All interrupts can be read from a single register.

Designed for COTS applications these serial RS232 communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost.

AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

Note: AcroPack modules are compatible only with the carriers listed below.

  • PCI Express Generation 1 interface
  • Four RS232E serial ports
  • 256-byte FIFO buffers
  • Programmable baud rate (up to 500Kbps)
  • Individual modem control signals on each channel
  • Handshake lines (RTS, CTS, DTR, DSR, DCD, RI)
  • Line-break and false start-bit detection
  • 16550 compatible register set
  • 256-byte FIFO buffers minimize CPU interaction for improved system performance.
  • Each serial channel provides full handshake support to simplify interfacing with modems.
  • Extended temperature range
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number AP500
Product Name AcroPack™ Series Quad RS232 Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

Safety IO Modules - 2398210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
SCM9B-1500/2500 Sensor-to-Computer Module, Bridge Input - SCM9B1500/2500 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Excitation Voltage
View Details
Data Acquisition (DAQ) - 2084-PCI-1711UL-CE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 0.8 ~ 2V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details