Acromag, Inc. IP500 Series Serial Communication Module IP512

Description
Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buffers minimize CPU interaction for more efficient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA-485 serial ports Isolated serial ports 16 or 64-byte FIFO buffers Software-programmabl e baud rate (up to 512Kbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
Datasheet
Description
Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buffers minimize CPU interaction for more efficient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA-485 serial ports Isolated serial ports 16 or 64-byte FIFO buffers Software-programmabl e baud rate (up to 512Kbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP500 Series Serial Communication Module - IP512 - Acromag, Inc.
Wixom, MI, United States
IP500 Series Serial Communication Module
IP512
IP500 Series Serial Communication Module IP512
Four asynchronous EIA-485 isolated serial ports 16 or 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 512Kbps) IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer. Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers. Benefits Isolation protects computer system from ground loops and transient signals. FIFO buffers minimize CPU interaction for more efficient data processing. Internal diagnostics help detect communication faults. Priority shifting scheme prevents continuous interrupts from blocking other ports. Features Four asynchronous EIA-485 serial ports Isolated serial ports 16 or 64-byte FIFO buffers Software-programmabl e baud rate (up to 512Kbps) Individually controlled interrupts (unique vectors for each port) Line break generation and detection False start bit detection Industry-standard 16C550 UART including software compatible 16C450 mode 0 to 70°C
  • Four asynchronous EIA-485 isolated serial ports
  • 16 or 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 512Kbps)

IP512 Industrial I/O Pack (IP) modules provide an isolated, high-performance serial communication interface for your computer.

Large FIFO buffers on the transmit and receive lines of each serial port enable more efficient data processing. When the buffer is full, an interrupt is sent to the CPU to read the data. To match your budget and performance requirements, you can order 16 or 64-byte (IP512-16/64) buffers.

Benefits

  • Isolation protects computer system from ground loops and transient signals.
  • FIFO buffers minimize CPU interaction for more efficient data processing.
  • Internal diagnostics help detect communication faults.
  • Priority shifting scheme prevents continuous interrupts from blocking other ports.

Features

  • Four asynchronous EIA-485 serial ports
  • Isolated serial ports
  • 16 or 64-byte FIFO buffers
  • Software-programmable baud rate (up to 512Kbps)
  • Individually controlled interrupts (unique vectors for each port)
  • Line break generation and detection
  • False start bit detection
  • Industry-standard 16C550 UART including software compatible 16C450 mode
  • 0 to 70°C
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP512
Product Name IP500 Series Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Transmission Rate 512 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1816-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 0.8 ~ 2V
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DSCT47 Linearized Thermocouple Input Transmitter - DSCT47-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details