Acromag, Inc. EtherStax® ES2000 Series 16-Channel I/O Module ES2171-1000

Description
16-channel analog current outputs with i2o option 18 to 36V DC power, 9 to 16V DC output excitation required 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each unit provides 16 high-level analog current outputs to control various industrial devices. Typical applications include driving indica-tors, display devices, and chart recorders. The outputs can also control variable speed drives, solenoid valves, motors, positioners and other actuators. Another common use is for re-transmission of analog signals to remote SCADA, PLC, or DCS systems. Features 16-channel high-density analog output 3-way isolation and surge suppression High-resolution 16-bit D/A High-speed updates of less than 1 millisecond per channel Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration Peer-to-peer i2o communication output target device for Model ES215x inputs Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
16-channel analog current outputs with i2o option 18 to 36V DC power, 9 to 16V DC output excitation required 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each unit provides 16 high-level analog current outputs to control various industrial devices. Typical applications include driving indica-tors, display devices, and chart recorders. The outputs can also control variable speed drives, solenoid valves, motors, positioners and other actuators. Another common use is for re-transmission of analog signals to remote SCADA, PLC, or DCS systems. Features 16-channel high-density analog output 3-way isolation and surge suppression High-resolution 16-bit D/A High-speed updates of less than 1 millisecond per channel Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration Peer-to-peer i2o communication output target device for Model ES215x inputs Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 16-Channel I/O Module - ES2171-1000 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 16-Channel I/O Module
ES2171-1000
EtherStax® ES2000 Series 16-Channel I/O Module ES2171-1000
16-channel analog current outputs with i2o option 18 to 36V DC power, 9 to 16V DC output excitation required 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each unit provides 16 high-level analog current outputs to control various industrial devices. Typical applications include driving indica-tors, display devices, and chart recorders. The outputs can also control variable speed drives, solenoid valves, motors, positioners and other actuators. Another common use is for re-transmission of analog signals to remote SCADA, PLC, or DCS systems. Features 16-channel high-density analog output 3-way isolation and surge suppression High-resolution 16-bit D/A High-speed updates of less than 1 millisecond per channel Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration Peer-to-peer i2o communication output target device for Model ES215x inputs Operating temperature: -40 to 70°C (-40 to 158°F)
  • 16-channel analog current outputs with i2o option
  • 18 to 36V DC power, 9 to 16V DC output excitation required
  • 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer

These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface analog output signals. Each unit provides 16 high-level analog current outputs to control various industrial devices.

Typical applications include driving indica-tors, display devices, and chart recorders. The outputs can also control variable speed drives, solenoid valves, motors, positioners and other actuators. Another common use is for re-transmission of analog signals to remote SCADA, PLC, or DCS systems.

Features

  • 16-channel high-density analog output
  • 3-way isolation and surge suppression
  • High-resolution 16-bit D/A
  • High-speed updates of less than 1 millisecond per channel
  • Built-in loop-back circuit verifies outputs
  • On-demand self-test verifies calibration
  • Web browser configuration
  • Peer-to-peer i2o communication output target device for Model ES215x inputs
  • Operating temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2171-1000
Product Name EtherStax® ES2000 Series 16-Channel I/O Module
Data Acquisition Output Module
Form Factor Stand-alone
Outputs Analog Current Output
Host Connection Ethernet; Cu and fiber ports
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details