Acromag, Inc. Transmitter, DC-Powered, Current Input, Flat Pack 350T Series 350T

Description
Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
Datasheet
Description
Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter, DC-Powered, Current Input, Flat Pack 350T Series - 350T - Acromag, Inc.
Wixom, MI, United States
Transmitter, DC-Powered, Current Input, Flat Pack 350T Series
350T
Transmitter, DC-Powered, Current Input, Flat Pack 350T Series 350T
Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register. Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.
  • Eight RS422/485 serial ports
  • Extended Temperature
  • PCIe Bus Interface

These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 256-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. All interrupts can be read from a single register.

Designed for COTS applications these octal serial RS422/485 mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost.

AcroPack modules are ROHS compliant and ideal for military, defense, automation, aerospace, scientific, and development labs industries.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 350T
Product Name Transmitter, DC-Powered, Current Input, Flat Pack 350T Series
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCI-1737U-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.4 ~ 2.4V
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Isolated Analog Voltage Input Modules, Wide Bandwidth - SCM7B40/41-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details