Acromag, Inc. PCIe Carrier Card for AcroPack® or mini-PCIe Mezzanine Modules, Four Slots APCe7040

Description
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing Industry Pack modules. This board interfaces four AcroPack mezzanine modules to a PCI Express bus on a PC-based computer system. It is designed to provide isolation between the AcroPack field I/O signals and the host when used with an isolated AcroPack module. Four AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, FPGA, etc.) on a single board. Or, combine modules of the same type for almost two hundred channels on a single card. Either way, the APCe7040 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. Key Features & Benefits ■ Four AcroPack or mini-PCIe module slots support any combination of I/O functions ■ PCI Express 2.1 compliant ■ Plug-and-play carrier configuration and interrupt support ■ Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is provided. A fuse is present on each supply line serving each AcroPack module. ■ Front panel SCSI-2 connectors for field I/O signals ■ Optional isolated power supplies. Support for AcroPacks requiring ±12 V isolated power. ■ Extended temperature range ■ DIP switch card identification ■ Standard 14-pin Xilinx JTAG programming header ■ Software development tools for VxWorks, Linux, and Windows environments
Datasheet
Description
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing Industry Pack modules. This board interfaces four AcroPack mezzanine modules to a PCI Express bus on a PC-based computer system. It is designed to provide isolation between the AcroPack field I/O signals and the host when used with an isolated AcroPack module. Four AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, FPGA, etc.) on a single board. Or, combine modules of the same type for almost two hundred channels on a single card. Either way, the APCe7040 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. Key Features & Benefits ■ Four AcroPack or mini-PCIe module slots support any combination of I/O functions ■ PCI Express 2.1 compliant ■ Plug-and-play carrier configuration and interrupt support ■ Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is provided. A fuse is present on each supply line serving each AcroPack module. ■ Front panel SCSI-2 connectors for field I/O signals ■ Optional isolated power supplies. Support for AcroPacks requiring ±12 V isolated power. ■ Extended temperature range ■ DIP switch card identification ■ Standard 14-pin Xilinx JTAG programming header ■ Software development tools for VxWorks, Linux, and Windows environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe Carrier Card for AcroPack® or mini-PCIe Mezzanine Modules, Four Slots - APCe7040 - Acromag, Inc.
Wixom, MI, United States
PCIe Carrier Card for AcroPack® or mini-PCIe Mezzanine Modules, Four Slots
APCe7040
PCIe Carrier Card for AcroPack® or mini-PCIe Mezzanine Modules, Four Slots APCe7040
The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This tech-refresh design offers a compact size, low-cost I/O, the same functionality and memory map of the existing Industry Pack modules. This board interfaces four AcroPack mezzanine modules to a PCI Express bus on a PC-based computer system. It is designed to provide isolation between the AcroPack field I/O signals and the host when used with an isolated AcroPack module. Four AcroPack module slots give you the freedom to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, FPGA, etc.) on a single board. Or, combine modules of the same type for almost two hundred channels on a single card. Either way, the APCe7040 saves your precious card slots and reduces your costs. Select I/O modules from Acromag’s offering or use most third-party mPCIe compliant modules. Key Features & Benefits ■ Four AcroPack or mini-PCIe module slots support any combination of I/O functions ■ PCI Express 2.1 compliant ■ Plug-and-play carrier configuration and interrupt support ■ Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is provided. A fuse is present on each supply line serving each AcroPack module. ■ Front panel SCSI-2 connectors for field I/O signals ■ Optional isolated power supplies. Support for AcroPacks requiring ±12 V isolated power. ■ Extended temperature range ■ DIP switch card identification ■ Standard 14-pin Xilinx JTAG programming header ■ Software development tools for VxWorks, Linux, and Windows environments

The AcroPack® product line updates our popular
Industry Pack I/O modules with a PCIe interface
format. This tech-refresh design offers a compact
size, low-cost I/O, the same functionality and
memory map of the existing Industry Pack
modules.

This board interfaces four AcroPack mezzanine
modules to a PCI Express bus on a PC-based
computer system. It is designed to provide
isolation between the AcroPack field I/O signals
and the host when used with an isolated
AcroPack module.

Four AcroPack module slots give you the freedom
to mix a variety of I/O functions (A/D, D/A, digital
in, digital out, serial I/O, FPGA, etc.) on a single
board. Or, combine modules of the same type for
almost two hundred channels on a single card.
Either way, the APCe7040 saves your precious
card slots and reduces your costs.

Select I/O modules from Acromag’s offering or
use most third-party mPCIe compliant modules.

Key Features & Benefits
■ Four AcroPack or mini-PCIe module slots support any combination of I/O functions
■ PCI Express 2.1 compliant
■ Plug-and-play carrier configuration and interrupt support
■ Fused +1.5V, +3.3V, +5V, +12V, and -12V DC power is provided. A fuse is present on each supply line serving each AcroPack module.
■ Front panel SCSI-2 connectors for field I/O signals
■ Optional isolated power supplies. Support for AcroPacks requiring ±12 V isolated power.
■ Extended temperature range
■ DIP switch card identification
■ Standard 14-pin Xilinx JTAG programming header
■ Software development tools for VxWorks, Linux, and Windows environments

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number APCe7040
Product Name PCIe Carrier Card for AcroPack® or mini-PCIe Mezzanine Modules, Four Slots
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

8DI/7DO IoT Modbus/SNMP/MQTT 2-Ports Ethernet Remote I/O - ADAM-6250-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DSCT37 Non-Linearized Thermocouple Input Transmitter - DSCT37-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details