Acromag, Inc. 600T Series Transmitter, Thermocouple/mV Input 656T-E600

Description
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
Datasheet
Description
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Transmitter, Thermocouple/mV Input - 656T-E600 - Acromag, Inc.
Wixom, MI, United States
600T Series Transmitter, Thermocouple/mV Input
656T-E600
600T Series Transmitter, Thermocouple/mV Input 656T-E600
TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer, push-button calibration These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications. Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory. Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels. Approvals CE marked. UL, cUL listed Class I; Division 2; Groups A, B, C, D Features Selectable thermocouple input types offer flexibility to fit many applications. DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software. Linearizer function provides an output that is linear to the temperature or millivolt signal. Isolation eliminates ground loops, reduces noise, and blocks transient signals. Toggle-switch calibration simplifies field adjustments for faster and easier maintenance. Configuration lockout safety feature prevents tampering and accidental changes. Reverse-acting output capability enables inverse proportional control signals. Dual channel model saves space and reduces equipment costs. CJC control only requires a millivolt source to calibrate modules High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements. Operating temperature range: -25 to 75°C (-13 to 167°F).
  • TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input
  • 4 to 20mA DC output
  • 12-50V DC from output loop power
  • DIP-switch configuration, signal linearizer, push-button calibration

These units accept universal thermocouple and millivolt input signals, provide isolation, and output proportional DC current signals. The output can also be linearized to the input sensor signal. Single-channel units are ideal for panel shops and end-users who require a high-density signal conditioner that can cover a broad range of temperature measurement applications.

Configuration is fast and easy. First, you select the input type with a simple DIP switch. Then, you set your zero/full-scale output values using a toggle switch on the front panel to increase or decrease the signal until you read the desired output value on your voltmeter. The toggles make it easy to calibrate a normal (proportional) or reverse-acting (inverse) response in seconds. After setting the desired calibration, just press the mode/set toggle and your configuration settings are safely saved to nonvolatile memory.

Both models provide high-voltage input isolation (output and power circuits share a common). On dual channel units, each channel operates independently, with inputs isolated from each other, to prevent interaction between channels.

Approvals
CE marked. UL, cUL listed
Class I; Division 2; Groups A, B, C, D

Features

  • Selectable thermocouple input types offer flexibility to fit many applications.
  • DIP switch-configuration and self-ranging technologies speed installation without pots, jumpers, or software.
  • Linearizer function provides an output that is linear to the temperature or millivolt signal.
  • Isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Toggle-switch calibration simplifies field adjustments for faster and easier maintenance.
  • Configuration lockout safety feature prevents tampering and accidental changes.
  • Reverse-acting output capability enables inverse proportional control signals.
  • Dual channel model saves space and reduces equipment costs.
  • CJC control only requires a millivolt source to calibrate modules
  • High-resolution sigma-delta A/D converters deliver superior accuracy for reliable measurements.
  • Operating temperature range: -25 to 75°C (-13 to 167°F).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 656T-E600
Product Name 600T Series Transmitter, Thermocouple/mV Input
Data Acquisition Input Module
Form Factor Rack Mount (optional feature); DIN Rail
Outputs Analog Current Output; Loop 4-20mA
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 1799540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Usb
Agency Approval RoHS Compliant
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details