Acromag, Inc. IntelliPack® 800 Series Intelligent Alarm, Dual Thermocouple/mV Input 822A-0200

Description
2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt (±100mV DC) input Dual mechanical relays output 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows 95/98/ME/NT/XP/2000 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. Operating temperature: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt (±100mV DC) input Dual mechanical relays output 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows 95/98/ME/NT/XP/2000 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. Operating temperature: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800 Series Intelligent Alarm, Dual Thermocouple/mV Input - 822A-0200 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800 Series Intelligent Alarm, Dual Thermocouple/mV Input
822A-0200
IntelliPack® 800 Series Intelligent Alarm, Dual Thermocouple/mV Input 822A-0200
2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt (±100mV DC) input Dual mechanical relays output 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays. Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection. Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows 95/98/ME/NT/XP/2000 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features Integrated microcontroller performs intelligent signal processing for advanced alarm functions. Windows XP/Vista/7 software configuration speeds setup and replacement. Push-button reprogrammability facilitates changes in the field without a host PC. Multi-purpose inputs accept numerous ranges to reduce spare stock requirements. High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Input excitation supply on each input provides power for a two-wire transmitter. Dual alarm operation lets you perform two alarm functions at the same time. Operating temperature: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
  • 2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt (±100mV DC) input
  • Dual mechanical relays output
  • 10-36V DC power
  • Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability

IntelliPack alarms compare inputs against user defined limit setpoints to control built-in relays.

Each unit offers a selection of input ranges and alarm functions to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. Alarm functions available on all models include on/off controller, limit alarm, window alarm, deviation alarm, rate-of-change alarm, and peak/valley detection.

Setup is very easy. IntelliPack alarms are configured through a user-friendly Windows 95/98/ME/NT/XP/2000 program. Field adjustments and recalibration are quickly performed with front-panel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer.

Features

  • Integrated microcontroller performs intelligent signal processing for advanced alarm functions.
  • Windows XP/Vista/7 software configuration speeds setup and replacement.
  • Push-button reprogrammability facilitates changes in the field without a host PC.
  • Multi-purpose inputs accept numerous ranges to reduce spare stock requirements.
  • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise.
  • Input excitation supply on each input provides power for a two-wire transmitter.
  • Dual alarm operation lets you perform two alarm functions at the same time.
  • Operating temperature: -25 to 70°C (-13 to 158°F).

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 822A-0200
Product Name IntelliPack® 800 Series Intelligent Alarm, Dual Thermocouple/mV Input
Data Acquisition Input Module
Form Factor Terminal Block
Outputs Relay Output
User Interface Computer Programmable
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-14 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details