The BusWorks® 900 MB Series DC Current Output Module, part number 917MB-0900, features four analog output channels capable of delivering DC current outputs in ranges of 0 to 1mA, 0 to 20mA, and 4 to 20mA. It also includes four discrete output channels utilizing open-drain MOSFETs for on/off control of loads up to 1A at 35V DC. The module operates on a power supply of 12 to 36V DC or 24V AC and communicates via the Modbus RTU protocol over RS-485, supporting baud rates up to 115K bps. This module is designed for a wide operating temperature range of -25°C to 60°C, with storage capabilities from -40°C to +85°C. It incorporates features such as three-way isolation to prevent ground loops, self-diagnostics for monitoring operational integrity, and watchdog timers for configurable failsafe output states. The compact design allows for high-density mounting, making it suitable for various industrial applications where reliable control and monitoring are required.
These modules drive four analog output channels and also feature four discrete outputs for on/off control. Isolation separates the output, power, and network circuits.
Network communication adheres to the industry-standard RS-485 Modbus RTU protocol. AC and DC power sources are supported with nonpolarized, diode-coupled terminals.
The analog outputs generate a signal based on communication from the host. They accommodate wide DC voltage or current ranges. Discrete outputs provide simple on/off switching capability for external devices.
Combining analog outputs, on/off controllers, and a network interface in a single package, makes this instrument extremely powerful. Multi-channel design adds cost-efficiency and allows high-density mounting.
Plus, safe, rugged construction make it reliable for both control room and distributed field I/O use in a broad range of temperature control applications. Custom module configurations are also possible (consult factory for details).
Features
| Acromag, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 917MB-0900 |
| Product Name | BusWorks 900 MB Series DC Current Output Module |
| Data Acquisition | Output Module |
| Form Factor | DIN Rail |
| Outputs | Analog Current Output; Timer / Counter Output |
| User Interface | None |
| Host Connection | RS232/422/485 |