Acromag, Inc. EtherStax® ES2000 Series 96-Channel I/O Module ES2113-1010

Description
i2o Option 0 to 28V Input DC, active-low inputs 0 to 28V Output DC, 0.5A per channel, low-side switches 18 to 36V DC Power Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX EtherStax I/O blocks provide a ruggedized, high-density solution to interface a very large quantity of discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser. The ES2113 Ethernet I/O Modules have 96 bi-directional channels that support any input/output mix in a single unit. Features 96 discrete I/O channels: Bi-directional channels support any input/output mix in a single unit. High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space. High speed channel updates: Updates all 96 channels in 1mS. Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller. Peer-to-peer i2o communication: Inputs to one unit automatically update outputs on another over Ethernet link. Change-of-state or timed updates: Event-driven updates transmit data in less than 5mS between peers with i2o. 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time. Self-test checks I/O operation: Test I/O channels from a web browser before wiring terminals to devices. Selectable input “wetting” current: Internal current source eliminates pull-ups and improves dry contact interface. Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling. Internal or external port excitation: Selectable source on each 16-channel port simplifies wiring and adds flexibility for use with 5-28V DC logic. Loop-back monitoring on all channels: Inputs confirm output states for increased system reliability. Watchdog timers and failsafe outputs: Communication fault sends output to a pre-defined state or holds the last value. Output open-load detection: Output fault detection is selectable on individual channels. Thermal, current, voltage protection: I/O is protected from excessive levels to reduce downtime. Operating temperature: Open board, -40 to 75°C (-40 to +167°F); Closed board, -40 to 75°C (all outputs “off”); -40 to 70°C (all outputs “on” at rated Max.).
Datasheet
Description
i2o Option 0 to 28V Input DC, active-low inputs 0 to 28V Output DC, 0.5A per channel, low-side switches 18 to 36V DC Power Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX EtherStax I/O blocks provide a ruggedized, high-density solution to interface a very large quantity of discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser. The ES2113 Ethernet I/O Modules have 96 bi-directional channels that support any input/output mix in a single unit. Features 96 discrete I/O channels: Bi-directional channels support any input/output mix in a single unit. High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space. High speed channel updates: Updates all 96 channels in 1mS. Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller. Peer-to-peer i2o communication: Inputs to one unit automatically update outputs on another over Ethernet link. Change-of-state or timed updates: Event-driven updates transmit data in less than 5mS between peers with i2o. 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time. Self-test checks I/O operation: Test I/O channels from a web browser before wiring terminals to devices. Selectable input “wetting” current: Internal current source eliminates pull-ups and improves dry contact interface. Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling. Internal or external port excitation: Selectable source on each 16-channel port simplifies wiring and adds flexibility for use with 5-28V DC logic. Loop-back monitoring on all channels: Inputs confirm output states for increased system reliability. Watchdog timers and failsafe outputs: Communication fault sends output to a pre-defined state or holds the last value. Output open-load detection: Output fault detection is selectable on individual channels. Thermal, current, voltage protection: I/O is protected from excessive levels to reduce downtime. Operating temperature: Open board, -40 to 75°C (-40 to +167°F); Closed board, -40 to 75°C (all outputs “off”); -40 to 70°C (all outputs “on” at rated Max.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 96-Channel I/O Module - ES2113-1010 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 96-Channel I/O Module
ES2113-1010
EtherStax® ES2000 Series 96-Channel I/O Module ES2113-1010
i2o Option 0 to 28V Input DC, active-low inputs 0 to 28V Output DC, 0.5A per channel, low-side switches 18 to 36V DC Power Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX EtherStax I/O blocks provide a ruggedized, high-density solution to interface a very large quantity of discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser. The ES2113 Ethernet I/O Modules have 96 bi-directional channels that support any input/output mix in a single unit. Features 96 discrete I/O channels: Bi-directional channels support any input/output mix in a single unit. High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space. High speed channel updates: Updates all 96 channels in 1mS. Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller. Peer-to-peer i2o communication: Inputs to one unit automatically update outputs on another over Ethernet link. Change-of-state or timed updates: Event-driven updates transmit data in less than 5mS between peers with i2o. 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time. Self-test checks I/O operation: Test I/O channels from a web browser before wiring terminals to devices. Selectable input “wetting” current: Internal current source eliminates pull-ups and improves dry contact interface. Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling. Internal or external port excitation: Selectable source on each 16-channel port simplifies wiring and adds flexibility for use with 5-28V DC logic. Loop-back monitoring on all channels: Inputs confirm output states for increased system reliability. Watchdog timers and failsafe outputs: Communication fault sends output to a pre-defined state or holds the last value. Output open-load detection: Output fault detection is selectable on individual channels. Thermal, current, voltage protection: I/O is protected from excessive levels to reduce downtime. Operating temperature: Open board, -40 to 75°C (-40 to +167°F); Closed board, -40 to 75°C (all outputs “off”); -40 to 70°C (all outputs “on” at rated Max.).
  • i2o Option
  • 0 to 28V Input DC, active-low inputs
  • 0 to 28V Output DC, 0.5A per channel, low-side switches
  • 18 to 36V DC Power
  • Modbus TCP/UDP/IP or i2o peer-to-peer 10/100 Base-T(X) and 100 Base-FX

EtherStax I/O blocks provide a ruggedized, high-density solution to interface a very large quantity of discrete I/O signals to your control system. A stackable aluminum housing maintains a small footprint and stands up to harsh, industrial environments. Web-based configuration simplifies setup with any web browser.

The ES2113 Ethernet I/O Modules have 96 bi-directional channels that support any input/output mix in a single unit.

Features

  • 96 discrete I/O channels: Bi-directional channels support any input/output mix in a single unit.
  • High-density stackable unit: Stacked mounting puts a lot of I/O in a very small footprint to save panel space.
  • High speed channel updates: Updates all 96 channels in 1mS.
  • Modbus TCP/IP or UDP/IP protocol: I/O functions as slave to host controller.
  • Peer-to-peer i2o communication: Inputs to one unit automatically update outputs on another over Ethernet link.
  • Change-of-state or timed updates: Event-driven updates transmit data in less than 5mS between peers with i2o.
  • 10 Modbus TCP/IP sockets/sessions: Multiple masters can talk to an EtherStax unit at the same time.
  • Self-test checks I/O operation: Test I/O channels from a web browser before wiring terminals to devices.
  • Selectable input “wetting” current: Internal current source eliminates pull-ups and improves dry contact interface.
  • Automatic change of state detection: Inputs detect quick momentary changes of state that occur between polling.
  • Internal or external port excitation: Selectable source on each 16-channel port simplifies wiring and adds flexibility for use with 5-28V DC logic.
  • Loop-back monitoring on all channels: Inputs confirm output states for increased system reliability.
  • Watchdog timers and failsafe outputs: Communication fault sends output to a pre-defined state or holds the last value.
  • Output open-load detection: Output fault detection is selectable on individual channels.
  • Thermal, current, voltage protection: I/O is protected from excessive levels to reduce downtime.
  • Operating temperature: Open board, -40 to 75°C (-40 to +167°F); Closed board, -40 to 75°C (all outputs “off”); -40 to 70°C (all outputs “on” at rated Max.).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2113-1010
Product Name EtherStax® ES2000 Series 96-Channel I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Voltage Output
Host Connection Ethernet; 1 Cu ports, Fiber
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Digital Input EtherCAT Slice IO Module - AMAX-5051-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B34 Linearized 2- or 3-Wire RTD Input Module - SCM5B34-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Current
View Details