Acromag, Inc. IntelliPack® 800 Series Math Computation Module 892M-0500

Description
2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges) 0 to 20mA DC, 0 to 10V DC (selectable ranges) output 10-36V DC power Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables. Math modules are available with either DC voltage/current output or frequency/pulse-widt h modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation. The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation. Features Universal DC analog I/O ranges provide flexi-ability for changing application requirements. Individual channel input/output scaling displays signal values in engineering units. Track and hold function enables easy identification of critical events and their corresponding signal values. 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions. Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions. Diagnostic LEDs provide quick, visual indication of an out-of-range input value. Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency. Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability. Windows XP/Vista®/7 Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges) 0 to 20mA DC, 0 to 10V DC (selectable ranges) output 10-36V DC power Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables. Math modules are available with either DC voltage/current output or frequency/pulse-widt h modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation. The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation. Features Universal DC analog I/O ranges provide flexi-ability for changing application requirements. Individual channel input/output scaling displays signal values in engineering units. Track and hold function enables easy identification of critical events and their corresponding signal values. 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions. Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions. Diagnostic LEDs provide quick, visual indication of an out-of-range input value. Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency. Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability. Windows XP/Vista®/7 Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800 Series Math Computation Module - 892M-0500 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800 Series Math Computation Module
892M-0500
IntelliPack® 800 Series Math Computation Module 892M-0500
2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges) 0 to 20mA DC, 0 to 10V DC (selectable ranges) output 10-36V DC power Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables. Math modules are available with either DC voltage/current output or frequency/pulse-widt h modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation. The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation. Features Universal DC analog I/O ranges provide flexi-ability for changing application requirements. Individual channel input/output scaling displays signal values in engineering units. Track and hold function enables easy identification of critical events and their corresponding signal values. 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions. Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions. Diagnostic LEDs provide quick, visual indication of an out-of-range input value. Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency. Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability. Windows XP/Vista®/7 Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
  • 2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges)
  • 0 to 20mA DC, 0 to 10V DC (selectable ranges) output
  • 10-36V DC power
  • Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions

IntelliPack math modules perform complex mathematical computations and convert DC input signals to scaled DC or frequency outputs. They are ideal for isolating and interfacing analog signals to a PLC or controller as a voltage, current, or a pulsed input. Typical applications include calculating a sum, delta’s, average, flow rate, volume, weight, power, and other scaled or computed variables.

Math modules are available with either DC voltage/current output or frequency/pulse-width modulated output. Each output (DC, frequency, and relay channels) is controlled by a unique, user defined equation.

The math/computation equations are entered into the IntelliPack configuration software in a freeform format, the same as in most popular spreadsheet programs. A simulator screen provides instant feedback to test equations and see the output response before actual installation.

Features

  • Universal DC analog I/O ranges provide flexi-ability for changing application requirements.
  • Individual channel input/output scaling displays signal values in engineering units.
  • Track and hold function enables easy identification of critical events and their corresponding signal values.
  • 200-character equation fields (50-char. max. on 895/896M) support complex transfer functions.
  • Software simulation feature allows off-line testing of equations to quickly check output signal response for a variety of conditions.
  • Diagnostic LEDs provide quick, visual indication of an out-of-range input value.
  • Pulse-width modulation capability allows the user to vary the output signal’s pulse width on a user-defined carrier frequency.
  • Solid-state relays provide on/off control or local alarms with failsafe/ nonfailsafe capability.
  • Windows XP/Vista®/7
  • Operating temperature range: -25 to 70°C (-13 to 158°F).

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 892M-0500
Product Name IntelliPack® 800 Series Math Computation Module
Data Acquisition Input Module
Form Factor Terminal Block
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-IDAQ-871-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 24 bits
DC Voltage 2.5V, 5V
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-3000/4000  Output Module - SCM9B-3000/4000 - Dataforth Corporation
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Host Connection RS232/422/485
View Details