Acromag, Inc. EtherStax® ES2000 Series 64-Channel Single-Ended Analog Voltage Input Module ES2164-0010

Description
64 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog voltage signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems. Features 64 single-ended analog voltage inputs 4-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning with 10 millisecond update of all 64 channels Automatic zero/span calibration On-demand self-test verifies calibration Configurable from any web browser User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
64 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog voltage signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems. Features 64 single-ended analog voltage inputs 4-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning with 10 millisecond update of all 64 channels Automatic zero/span calibration On-demand self-test verifies calibration Configurable from any web browser User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Voltage Input Module - ES2164-0010 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Voltage Input Module
ES2164-0010
EtherStax® ES2000 Series 64-Channel Single-Ended Analog Voltage Input Module ES2164-0010
64 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog voltage signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems. Features 64 single-ended analog voltage inputs 4-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning with 10 millisecond update of all 64 channels Automatic zero/span calibration On-demand self-test verifies calibration Configurable from any web browser User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Operating temperature: -40 to 70°C (-40 to 158°F)
  • 64 input channels, ±5V, ±10V DC
  • 18 to 36V DC Power
  • Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports.

These EtherStax I/O modules provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals to SCADA and distributed I/O systems. Each unit converts up to 64 single-ended analog voltage signals from various sensors and instruments for transmission to an Ethernet-based control network. Typical applications include process control, automated manufacturing, remote data acquisition, test and measurement, embedded computing, and supervisory monitoring systems.

Features

  • 64 single-ended analog voltage inputs
  • 4-way isolation and surge suppression
  • High-resolution 16-bit A/D
  • High-speed scanning with 10 millisecond update of all 64 channels
  • Automatic zero/span calibration
  • On-demand self-test verifies calibration
  • Configurable from any web browser
  • User-configurable sample averaging and integration/totalization function with non-volatile registers
  • Dual-format data registers support 16-bit integers or 32-bit floating point
  • Scaling registers on all channels
  • Operating temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2164-0010
Product Name EtherStax® ES2000 Series 64-Channel Single-Ended Analog Voltage Input Module
Data Acquisition Input Module
Form Factor PC Board
Host Connection Ethernet; 2 Cu ports
Web Enabled Web Enabled
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Power Relay Output Module with LED - ADAM-5069-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Relay Output
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
DSCT32 Analog Current Input Transmitter - DSCT32-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details