Acromag, Inc. Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| • 2 input channels, 0 to 50KHz in 3 selectable ranges: - Amplitudes up to 140V AC peak - Amplitudes up to 200V peak - Pulse counter range of 0... | |
| 913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4... | |
| AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit... | |
| XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for... | |
| •64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction... | |
| ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) 0 to 20mA DC, 0 to 10V DC output • Mechanical relay alarm (25V @ 5A)... | |
| ±100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor) Single or dual... | |
| ±20mA, 0-20mA, 4-20mA DC Input (selectable on each channel) 18 to 36V DC Modbus TCP/IP, 10/100 Base-T(X); These modules interface high-level analog input signals to an Ethernet control network. A... | |
| ±5V via DB25 port connection or ±10V DC Input 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. | |
| ±5V, ±10V DC Input (selectable on each channel) 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. A... | |
| ±5V, ±10V, 0-5V, 0-10V Input 16 analog single-ended voltage input channels 12 to 32V DC Power (2.8W) XT1241: Modbus/TCP and i2o protocol XT1242: Ethernet/IP protocol XT1243: Profinet protocol The XT1240... | |
| ±5V, ±10V, 0-5V, 0-10V Input 8 analog differential voltage input channels 12 to 32V DC Power (2.8W) XT1221: Modbus/TCP and i2o protocol XT1222: Ethernet/IP protocol XT1223: Profinet protocol These modules... | |
| 0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels Solid-state relay (60V DC... | |
| 0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; | |
| 0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 16 analog single-ended current input channels 12 to 32V DC Power (2.8W) XT1231: Modbus/TCP and i2o protocol XT1232: Ethernet/IP protocol XT1233:... | |
| 0-11mA, 0-20mA, 4-20mA, ±20mA, or 0-20 amps AC Input 8 analog differential current input channels 12 to 32V DC Power (2.8W) XT1211: Modbus/TCP and i2o protocol XT1212: Ethernet/IP protocol XT1213:... | |
| 100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, push-button calibration These units accept... | |
| 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optional AC sensor) or ±1V, ±5V, or ±10V DC 15 to 36V DC Power... | |
| 16 differential inputs (two 8-channel groups) 12 or 14-bit A/D 125KHz throughput 8µS conversion time for 8-channel group 512 sample FIFO buffer, ±10V input range IP340/341 Industrial I/O Pack (IP)... | |
| 16 differential or 32 single-ended input channels 200KHz throughput 5µS/conversion Selectable input range (±5V, ±10V, 0-5V, 0-10V) IP330A Industrial I/O Pack (IP) modules provide fast, high resolution A/D conversion. The... | |
| 16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. | |
| 16D/32SE channels (±5V, ±10V, 0-5V, and 0-10V input ranges) 16-bit A/D converter 8µS conversion time (125KHz) APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to... | |
| 16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features... | |
| 2 channels, ±625mV, 0-10V DC (selectable ranges) input 4 to 20mA DC output 12-50V DC power from output loop Dual-channel transmitter with push-button calibration These units accept DC voltage input... | |
| 2 input channels, RTD (Pt, Ni, Cu) input Dual mechanical relay outputs 10-36V DC power Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability IntelliPack alarms... | |
| 2 input channels, thermocouple (types J, K, T, R, S, E, B, N), or millivolt (±100mV DC) input Dual mechanical relays output 10-36V DC power Software configured; multi-function alarms (limit,... | |
| 2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges) 0 to 20mA DC, 0 to 10V DC (selectable ranges) output 10-36V DC power Software... | |
| 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10... | |
| 20 differential or 40 single-ended input channels 200KHz throughput 4.5µS/conversion Selectable input range (±5V, ±10V, 0-10V) The IP320A monitors 20 differential or 40 single-ended input channels. When used with a... | |
| 24 differential I/O, 16 TTL I/O Four 16-bit counter/timer channels with six operating modes The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The... | |
| 32 port-isolated input channels ±60V AC/DC input (three ranges) Interrupt support for each channel IP440A Industrial I/O Pack (IP) modules provide 32 optically isolated inputs to safely monitor a wide... | |
| 4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V... | |
| 4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive... | |
| 40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The... | |
| 40 input channels 0-60V DC input range Change-of-state/leve l interrupts (up to 12 channels) The IP400 can monitor the on/off (high/low) status of up to 40 devices. Loopback monitoring of... | |
| 64 input channels, ±20mA, 0-20mA, 4-20mA DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules... | |
| 64 input channels, ±5V, ±10V DC 18 to 36V DC Power Modbus TCP/UDP/IP, 10/100 Base-T (X) and 100 Base-FX, Automatic MCI/MDI-X on all copper ports. These EtherStax I/O modules provide... | |
| 64 TTL digital input/output channels Four 16-bit or two 32-bit counter/timer channels Six operating modes TTL-compatible thresholds The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. | |
| Active-High Inputs, Sourcing Outputs (High-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules... | |
| Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules... | |
| Active-Low Inputs, Sinking Outputs 12 input channels, 0 to 35V DC range 12 to 36V DC High-speed RS-485 981PB: 12 input channels 982PB: 12 output channels 983PB: 12 input/output channels... | |
| DC Current or DC Voltage Signals 12 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±1V, ±5V or ±10V... | |
| DC Current or DC Voltage Signals 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC... | |
| Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps... | |
| Field Input: ±10mV to ±100mV ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with... | |
| Field Input: ±1V to ±60V ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with... | |
| Field Input: 0-20mA or 4-20mA DC ranges Host Output: 0-5V, 1-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field... | |
| Field Input: 0-20mA or 4-20mA DC Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with... | |
| Field Input: 0-50 kHz frequency ranges Host Output: 0-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with... | |
| i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC... | |
| i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or... | |
| i2o Option 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 15 to 36V DC Power EtherNet/IP® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability These modules provide... | |
| i2o Option 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options... | |
| RTD or Resistance Signals 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 12 to 36V DC power Profibus-DP, RS-485... | |
| Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations... | |
| TC (types J, K T, R, S, E, B, N), ±1V DC, selectable range/type input 4 to 20mA DC output 12-50V DC from output loop power DIP-switch configuration, signal linearizer,... | |
| Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms... | |
| Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output... | |
| Thermocouple or Millivolt Signals 4 or 6 input channels, thermocouple or DC millivolts (user-selectable) 12 to 36V DC power Profibus-DP, RS-485 network up to 12Mbaud These modules provide an isolated... |