Acromag, Inc. APC Series Counter/Timer with Quadrature APC483

Description
Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pull-ups are socketed for easy adjustment.
Description
Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pull-ups are socketed for easy adjustment.
Datasheet
Datasheet Summary
Powered by GS/AI

The APC483 is a PCI board featuring four 16-bit TTL counters and four 32-bit RS422 counters, designed for various counter and timer applications. It supports event counting, frequency measurement, quadrature position measurement, and pulse-width or periodic rate monitoring. The device can utilize both internal and external triggering, allowing for synchronization with specific events. It operates with a clock frequency of 20MHz and can handle a maximum output pulse frequency of 200nS. The board is equipped with 16 bi-directional digital I/O channels and is compliant with PCI local bus specifications. The APC483 is suitable for applications requiring precise timing and counting capabilities, making it a versatile choice for engineers in need of reliable counter/timer solutions.

Datasheet Summary
Powered by GS/AI

The APC483 is a PCI board featuring four 16-bit TTL counters and four 32-bit RS422 counters, designed for various counter and timer applications. It supports event counting, frequency measurement, quadrature position measurement, and pulse-width or periodic rate monitoring. The device can utilize both internal and external triggering, allowing for synchronization with specific events. It operates with a clock frequency of 20MHz and can handle a maximum output pulse frequency of 200nS. The board is equipped with 16 bi-directional digital I/O channels and is compliant with PCI local bus specifications. The APC483 is suitable for applications requiring precise timing and counting capabilities, making it a versatile choice for engineers in need of reliable counter/timer solutions.

Suppliers

Company
Product
Description
Supplier Links
APC Series Counter/Timer with Quadrature - APC483 - Acromag, Inc.
Wixom, MI, United States
APC Series Counter/Timer with Quadrature
APC483
APC Series Counter/Timer with Quadrature APC483
Four 16-bit TTL counters and four 32-bit RS422 counters Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pull-ups are socketed for easy adjustment.
  • Four 16-bit TTL counters and four 32-bit RS422 counters
  • Event counter
  • Frequency measurement
  • Quadrature position measurement
  • Pulse-width or periodic rate monitor
  • Watchdog timer with isolated relay output

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths, periodic rates, or quadrature position and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pull-ups are socketed for easy adjustment.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number APC483
Product Name APC Series Counter/Timer with Quadrature
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application Aerospace / Military (optional feature); Medical / Biomedical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Memocon-SC Output Module - JAMSC-B2505 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
Local Data Acquisition - ibaDAQ - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor Backplane
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Input/output module - CP-E16-KL-CL - Festo Corporation
Specs
Data Acquisition Input/Output Module
View Details