Acromag, Inc. EtherStax® ES2000 Series 32-Channel I/O Module ES2153-1010

Description
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. This combination of high-density analog current and voltage inputs is ideal for many sensor interface applications in remote zones. Features 32-channel high-density combination of analog current and voltage inputs DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels 3-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning for 10 millisecond update of all 32 channels Automatic zero/span calibration On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. This combination of high-density analog current and voltage inputs is ideal for many sensor interface applications in remote zones. Features 32-channel high-density combination of analog current and voltage inputs DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels 3-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning for 10 millisecond update of all 32 channels Automatic zero/span calibration On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 32-Channel I/O Module - ES2153-1010 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 32-Channel I/O Module
ES2153-1010
EtherStax® ES2000 Series 32-Channel I/O Module ES2153-1010
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 18 to 36V DC power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. This combination of high-density analog current and voltage inputs is ideal for many sensor interface applications in remote zones. Features 32-channel high-density combination of analog current and voltage inputs DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels 3-way isolation and surge suppression High-resolution 16-bit A/D High-speed scanning for 10 millisecond update of all 32 channels Automatic zero/span calibration On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
  • i2o Option
  • 16-channel analog voltage inputs and 16-channel analog current inputs
  • 18 to 36V DC power
  • 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer

These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. This combination of high-density analog current and voltage inputs is ideal for many sensor interface applications in remote zones.

Features

  • 32-channel high-density combination of analog current and voltage inputs
  • DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels
  • 3-way isolation and surge suppression
  • High-resolution 16-bit A/D
  • High-speed scanning for 10 millisecond update of all 32 channels
  • Automatic zero/span calibration
  • On-demand self-test verifies calibration
  • Web browser configuration
  • User-configurable sample averaging and integration/totalization function with non-volatile registers
  • Dual-format data registers support 16-bit integers or 32-bit floating point
  • Scaling registers on all channels
  • Peer-to-peer i2o communication with percent-of-span and timed updates
  • Operating temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2153-1010
Product Name EtherStax® ES2000 Series 32-Channel I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board; Stand-alone
Outputs Analog Voltage Output; Analog Current Output
Host Connection Ethernet; Cu and fiber ports
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

12DO(Source type) Modbus RS-485 Remote I/O - ADAM-4056SO-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers