Acromag, Inc. Datasheets for CompactPCI and PXI Products
CompactPCI and PXI products are a general search form that covers peripherals that use the CompactPCI (cPCI) and PXI bus standards. CompactPCI and PXI products include switches, extenders, controllers, processors and interface adapters. More detailed search forms are available for specific areas.
CompactPCI and PXI Products: Learn more
| Product Name | Notes |
|---|---|
| AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit... | |
| 16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. | |
| 16D/32SE input channels ±5V, ±10V, 0-5V, and 0-10V input ranges 16-bit A/D converter, 8µS conversion time (125KHz) AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features... |