Acromag, Inc. 600T Series Quad Channel Isolator 674T-0600

Description
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
Datasheet
Description
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600T Series Quad Channel Isolator - 674T-0600 - Acromag, Inc.
Wixom, MI, United States
600T Series Quad Channel Isolator
674T-0600
600T Series Quad Channel Isolator 674T-0600
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
  • 4 to 20mA DC input
  • 4 to 20mA DC output
  • Input loop powered
  • Low-cost isolator
  • Up to four independent channels in a single unit with channel-to-channel isolation

These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels.

For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.

Approvals
CE marked. UL, cUL listed.
Class I; Division 2; Groups A, B, C, D

Features

  • Multiple channels on a single unit saves space and reduces costs.
  • Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Independent channels prevent signal interaction and offer spares for later use.
  • Fault LEDs provide a clear visual warning of open or failed process loops.
  • Single calibration pot per channel enables one-step, precise calibration
  • Operating Temperature range 25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet
Quad Channel Isolator, 600T Series - 674T-0600 - Acromag, Inc.
Wixom, MI, United States
Quad Channel Isolator, 600T Series
674T-0600
Quad Channel Isolator, 600T Series 674T-0600
4 to 20mA DC input 4 to 20mA DC output Input loop powered Low-cost isolator Up to four independent channels in a single unit with channel-to-channel isolation These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels. For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring. Approvals CE marked. UL, cUL listed. Class I; Division 2; Groups A, B, C, D Features Multiple channels on a single unit saves space and reduces costs. Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals. Independent channels prevent signal interaction and offer spares for later use. Fault LEDs provide a clear visual warning of open or failed process loops. Single calibration pot per channel enables one-step, precise calibration Operating Temperature range 25 to 70°C (-13 to 158°F)
  • 4 to 20mA DC input
  • 4 to 20mA DC output
  • Input loop powered
  • Low-cost isolator
  • Up to four independent channels in a single unit with channel-to-channel isolation

These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal current. Each channel operates independently and is isolated from the others to prevent interaction between channels.

For easy troubleshooting, each unit has LEDs and diagnostic test points. Fault LEDs identify output open loop conditions and load compliance problems. The precision 10 ohm sense resistor enables monitoring of the output signal without disturbing field wiring.

Approvals
CE marked. UL, cUL listed.
Class I; Division 2; Groups A, B, C, D

Features

  • Multiple channels on a single unit saves space and reduces costs.
  • Galvanic isolation eliminates ground loops, reduces noise, and blocks transient signals.
  • Independent channels prevent signal interaction and offer spares for later use.
  • Fault LEDs provide a clear visual warning of open or failed process loops.
  • Single calibration pot per channel enables one-step, precise calibration
  • Operating Temperature range 25 to 70°C (-13 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc. Acromag, Inc.
Product Category Data Acquisition Signal Conditioners
Product Number 674T-0600 674T-0600
Product Name 600T Series Quad Channel Isolator Quad Channel Isolator, 600T Series
Data Acquisition Input Module
Form Factor Rack Mount (optional feature); DIN Rail DIN Rail
Outputs Analog Current Output Analog Current Output
User Interface None None
Application General Lab & Industrial General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details