Acromag, Inc. 16-Channel Single-Ended Analog Voltage Input XT1240

Description
±5V, ±10V, 0-5V, 0-10V Input 16 analog single-ended voltage input channels 12 to 32V DC Power (2.8W) XT1241: Modbus/TCP and i2o protocol XT1242: Ethernet/IP protocol XT1243: Profinet protocol The XT1240 offers an isolated Ethernet network interface for up to sixteen single-ended voltage input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges DC Voltage: ±5V, ±10V, 0 to 5V, 0 to 10V. Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features Easy setup with Windows software via USB High input impendance (100K ohms) reduces loading on voltage loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 16 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
Datasheet
Description
±5V, ±10V, 0-5V, 0-10V Input 16 analog single-ended voltage input channels 12 to 32V DC Power (2.8W) XT1241: Modbus/TCP and i2o protocol XT1242: Ethernet/IP protocol XT1243: Profinet protocol The XT1240 offers an isolated Ethernet network interface for up to sixteen single-ended voltage input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges DC Voltage: ±5V, ±10V, 0 to 5V, 0 to 10V. Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features Easy setup with Windows software via USB High input impendance (100K ohms) reduces loading on voltage loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 16 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel Single-Ended Analog Voltage Input - XT1240 - Acromag, Inc.
Wixom, MI, United States
16-Channel Single-Ended Analog Voltage Input
XT1240
16-Channel Single-Ended Analog Voltage Input XT1240
±5V, ±10V, 0-5V, 0-10V Input 16 analog single-ended voltage input channels 12 to 32V DC Power (2.8W) XT1241: Modbus/TCP and i2o protocol XT1242: Ethernet/IP protocol XT1243: Profinet protocol The XT1240 offers an isolated Ethernet network interface for up to sixteen single-ended voltage input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel. Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications. Input Ranges DC Voltage: ±5V, ±10V, 0 to 5V, 0 to 10V. Ethernet Communication Modbus TCP/IP, Ethernet/IP, Profinet, i2o® peer-to-peer, 10/100 Base-T(X) Priority Channel & trade; device determinism Power Requirement 12 to 32V DC (2.8W) Features Easy setup with Windows software via USB High input impendance (100K ohms) reduces loading on voltage loops User-configurable sample averaging (1-200) on a per-channel basis 10ms network updates for all 16 input channels i2o peer-to-peer updates based on change-of-state and/or timed updates High-resolution 16-bit σ∆ A/D converter ensures precise, high accuracy measurements High-Density 22.5mm wide package with pluggable, front-facing terminals Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection Supports bussed/rail and redundant power -40°C to +70°C wide temperature operation Withstands 25g shock and 4g vibration CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals. ATEX Certified.
  • ±5V, ±10V, 0-5V, 0-10V Input
  • 16 analog single-ended voltage input channels
  • 12 to 32V DC Power (2.8W)

XT1241: Modbus/TCP and i2o protocol
XT1242: Ethernet/IP protocol
XT1243: Profinet protocol

The XT1240 offers an isolated Ethernet network interface for up to sixteen single-ended voltage input channels. Single-ended inputs enable a higher channel density to save space and a lower cost per channel.

Rugged construction, high density design, and easy USB-to-PC/Windows setup combine for a very effective and reliable module. These units are ideal for remote monitoring, distributed control, or SCADA applications.

Input Ranges
DC Voltage:
±5V, ±10V, 0 to 5V, 0 to 10V.

Ethernet Communication
Modbus TCP/IP, Ethernet/IP, Profinet,
i2o® peer-to-peer, 10/100 Base-T(X)
Priority Channel & trade; device determinism

Power Requirement
12 to 32V DC (2.8W)

Features

  • Easy setup with Windows software via USB
  • High input impendance (100K ohms) reduces loading on voltage loops
  • User-configurable sample averaging (1-200) on a per-channel basis
  • 10ms network updates for all 16 input channels
  • i2o peer-to-peer updates based on change-of-state and/or timed updates
  • High-resolution 16-bit Σ∆ A/D converter ensures precise, high accuracy measurements
  • High-Density 22.5mm wide package with pluggable, front-facing terminals
  • Dual Ethernet 10/100 ports (auto-negotiation) reduce switch port requirements
  • 1500V AC isolation (between I/O, power, and network ports) and surge/transient protection
  • Supports bussed/rail and redundant power
  • -40°C to +70°C wide temperature operation
  • Withstands 25g shock and 4g vibration
  • CE compliant. UL/cUL Class 1 Div 2 Zone 2 approvals.
  • ATEX Certified.
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number XT1240
Product Name 16-Channel Single-Ended Analog Voltage Input
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Digital Input EtherCAT Slice IO Module - AMAX-5052-B - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details