Acromag, Inc. EtherStax® ES2000 Series 48-Channel I/O Module ES2151-1010

Description
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog current output 18 to 36V DC power 100/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer EtherStax units are built and tested for high reliability and dependable performance in hostile environments. Available in an aluminum enclosure or as an open circuit board, both formats stack vertically to maintain a very small footprint. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. The ES2151 also provides 16 analog current outputs. This combination of high-density analog inputs and outputs is ideal for many sensor interface applications in remote zones. Features 48-channel high-density combination of analog inputs and outputs DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels 4-way isolation and surge suppression High-resolution 16-bit A/D and D/A’s High-speed scanning for 10 millisecond update of all 48 channels Automatic zero/span calibration Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet
Description
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog current output 18 to 36V DC power 100/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer EtherStax units are built and tested for high reliability and dependable performance in hostile environments. Available in an aluminum enclosure or as an open circuit board, both formats stack vertically to maintain a very small footprint. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. The ES2151 also provides 16 analog current outputs. This combination of high-density analog inputs and outputs is ideal for many sensor interface applications in remote zones. Features 48-channel high-density combination of analog inputs and outputs DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels 4-way isolation and surge suppression High-resolution 16-bit A/D and D/A’s High-speed scanning for 10 millisecond update of all 48 channels Automatic zero/span calibration Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EtherStax® ES2000 Series 48-Channel I/O Module - ES2151-1010 - Acromag, Inc.
Wixom, MI, United States
EtherStax® ES2000 Series 48-Channel I/O Module
ES2151-1010
EtherStax® ES2000 Series 48-Channel I/O Module ES2151-1010
i2o Option 16-channel analog voltage inputs and 16-channel analog current inputs 16-channel analog current output 18 to 36V DC power 100/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer EtherStax units are built and tested for high reliability and dependable performance in hostile environments. Available in an aluminum enclosure or as an open circuit board, both formats stack vertically to maintain a very small footprint. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals. Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. The ES2151 also provides 16 analog current outputs. This combination of high-density analog inputs and outputs is ideal for many sensor interface applications in remote zones. Features 48-channel high-density combination of analog inputs and outputs DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels 4-way isolation and surge suppression High-resolution 16-bit A/D and D/A’s High-speed scanning for 10 millisecond update of all 48 channels Automatic zero/span calibration Built-in loop-back circuit verifies outputs On-demand self-test verifies calibration Web browser configuration User-configurable sample averaging and integration/totaliza tion function with non-volatile registers Dual-format data registers support 16-bit integers or 32-bit floating point Scaling registers on all channels Peer-to-peer i2o communication with percent-of-span and timed updates Operating temperature: -40 to 70°C (-40 to 158°F)
  • i2o Option
  • 16-channel analog voltage inputs and 16-channel analog current inputs
  • 16-channel analog current output
  • 18 to 36V DC power
  • 100/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer

EtherStax units are built and tested for high reliability and dependable performance in hostile environments. Available in an aluminum enclosure or as an open circuit board, both formats stack vertically to maintain a very small footprint. These EtherStax I/O units provide a rugged, high-density, and high-speed solution to interface a large quantity of analog input signals.

Units accept 16 single-ended analog voltage inputs and 16 single-ended current inputs. A DB25 port supports an alternate interface of voltage inputs from microBlox uB signal conditioning modules. The ES2151 also provides 16 analog current outputs. This combination of high-density analog inputs and outputs is ideal for many sensor interface applications in remote zones.

Features

  • 48-channel high-density combination of analog inputs and outputs
  • DB25 port for alternate voltage inputs from microBlox uB signal conditioning back panels
  • 4-way isolation and surge suppression
  • High-resolution 16-bit A/D and D/A’s
  • High-speed scanning for 10 millisecond update of all 48 channels
  • Automatic zero/span calibration
  • Built-in loop-back circuit verifies outputs
  • On-demand self-test verifies calibration
  • Web browser configuration
  • User-configurable sample averaging and integration/totalization function with non-volatile registers
  • Dual-format data registers support 16-bit integers or 32-bit floating point
  • Scaling registers on all channels
  • Peer-to-peer i2o communication with percent-of-span and timed updates
  • Operating temperature: -40 to 70°C (-40 to 158°F)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number ES2151-1010
Product Name EtherStax® ES2000 Series 48-Channel I/O Module
Data Acquisition Input/Output Module
Form Factor PC Board
Outputs Analog Current Output
Host Connection Ethernet; 1 Cu ports, Fiber
Web Enabled Web Enabled
Unlock Full Specs
to access all available technical data

Similar Products

8Thermocouple Modbus RS-485 Remote I/O - ADAM-4018+-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SLX300 Data Acquisition System - SLX300 - Dataforth Corporation
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature)
View Details