Acromag, Inc. IP400 Series Counter/Timer Module IP483

Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pull-ups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Datasheet
Description
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pull-ups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP400 Series Counter/Timer Module - IP483 - Acromag, Inc.
Wixom, MI, United States
IP400 Series Counter/Timer Module
IP483
IP400 Series Counter/Timer Module IP483
Ten 16-bit-TTL (482) Five 16-bit-TTL and two 16-bit-RS422 (483) Five 16-bit-RS422 counter/timer channels (484) 8 or 32MHz clock time base Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations. Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock. Benefits Most configuration is handled by a single register which minimizes programming. Pull-ups are socketed for easy adjustment Features Up to ten 16-bit counter/timers (IP482) Available with both TTL and RS422 driver interface (IP483 only) 8 or 32MHz clock time base Single counter/timer modes: - Event counting - Frequency measurement - Period/pulse-width measurement - Quadrature position measurement - Square wave/pulse train generation - Time/period interrupter - Pulse width generation 0 to 70°C or -40 to 85°C (E versions)
  • Ten 16-bit-TTL (482)
  • Five 16-bit-TTL and two 16-bit-RS422 (483)
  • Five 16-bit-RS422 counter/timer channels (484)
  • 8 or 32MHz clock time base

Several models with a variety of configurations provide up to ten counter/timer channels for counting events, generating waveform control signals, measuring pulse-widths or periodic rates, and monitoring operations.

Support for internal or external triggering simplifies the synchronization of operations to specific events. Counter functions can use internally generated clocks or an externally supplied clock.

Benefits

  • Most configuration is handled by a single register which minimizes programming.
  • Pull-ups are socketed for easy adjustment

Features

  • Up to ten 16-bit counter/timers (IP482)
  • Available with both TTL and RS422 driver interface (IP483 only)
  • 8 or 32MHz clock time base
  • Single counter/timer modes:
    - Event counting
    - Frequency measurement
    - Period/pulse-width measurement
    - Quadrature position measurement
    - Square wave/pulse train generation
    - Time/period interrupter
    - Pulse width generation
  • 0 to 70°C or -40 to 85°C (E versions)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP483
Product Name IP400 Series Counter/Timer Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Application Aerospace / Military (optional feature); Medical / Biomedical (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Input Module - VIGCP-03-FB - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Digital output - 753-502 - WAGO
Specs
Data Acquisition Output Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details