Acromag, Inc. Datasheets for Current-to-Voltage Converters
Current-to-voltage converters scale and convert current signal input to the desired output voltage range.
Current-to-Voltage Converters: Learn more
| Product Name | Notes |
|---|---|
| Field Input: 0-20mA or 4-20mA DC ranges Host Output: 0-5V, 1-5V or ±5V ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field... | |
| Multi-range ±15V, ±75V or ±150V input Universal current/voltage output 12-32V DC power The TT338 model is a space-saving four-wire transmitter that isolates and converts a high level DC voltage input... | |
| Multi-range ±1V, ±5V or ±10V input Universal current/voltage output 12-32V DC power The TT337 model is a space-saving four-wire transmitter that isolates and converts a process level DC voltage input... | |
| Multi-range ±20mA or ±500mV input Universal current/voltage output 12-32V DC power The TT336 model is a space-saving four-wire transmitter that isolates and converts a DC current or low voltage input... |