Acromag, Inc. IntelliPack® 800T Series Intelligent Transmitter 841T-0500

Description
0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; signal averaging; optional limit alarm functions Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. The 841T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s frontpanel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet
Description
0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; signal averaging; optional limit alarm functions Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. The 841T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s frontpanel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IntelliPack® 800T Series Intelligent Transmitter - 841T-0500 - Acromag, Inc.
Wixom, MI, United States
IntelliPack® 800T Series Intelligent Transmitter
841T-0500
IntelliPack® 800T Series Intelligent Transmitter 841T-0500
0 to 50KHz, 0 to 65535 pulses input 0 to 20mA DC, 0 to 10V DC output Mechanical alarm relay (25V @ 5A) 10-36V DC power Software configured; pulse counter; signal averaging; optional limit alarm functions Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions. The 841T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s frontpanel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer. Features High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise. Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations. Windows XP/Vista/7 software configuration speeds setup and replacement. Multi-purpose inputs and outputs reduce spare stock requirements. Relay output option provides local limit alarm capability. Operating temperature range: -25 to 70°C (-13 to 158°F). All IntelliPacks require initial software configuration (order 800C-SIP).
  • 0 to 50KHz, 0 to 65535 pulses input
  • 0 to 20mA DC, 0 to 10V DC output
  • Mechanical alarm relay (25V @ 5A)
  • 10-36V DC power
  • Software configured; pulse counter; signal averaging; optional limit alarm functions

Acromag's IntelliPack® series is a family of high-performance, multi-function I/O modules. IntelliPacks feature universal input/output ranges and an intelligent microcontroller to provide extreme flexibility and powerful signal conditioning capabilities. This flexibility enables a single IntelliPack to handle a broad range of applications. As your needs change, you can easily reconfigure the unit for different ranges or functions.

The 841T transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function.

Setup is very easy. IntelliPack modules are quickly configured with the user-friendly Windows software program. Field adjustments are simple with the module’s frontpanel push-buttons and status LEDs. Once configured, IntelliPacks operate independent of any host computer.

Features

  • High-resolution Sigma-Delta A/D converter delivers high accuracy with low noise.
  • Advanced microcontroller provides intelligent signal processing power for linearization, averaging, and square root computations.
  • Windows XP/Vista/7 software configuration speeds setup and replacement.
  • Multi-purpose inputs and outputs reduce spare stock requirements.
  • Relay output option provides local limit alarm capability.
  • Operating temperature range: -25 to 70°C (-13 to 158°F).

All IntelliPacks require initial software configuration (order 800C-SIP).

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number 841T-0500
Product Name IntelliPack® 800T Series Intelligent Transmitter
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

EJ1100 | EtherCAT plug-in module, EtherCAT Coupler, RJ45 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Data Acquisition - Analog Front End (AFE) - LM96511CCSM/NOPB - Lingto Electronic Limited
Specs
Digital I/O Channels 8 #
Resolution 12 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details