Acromag, Inc. IP500 Series Serial Communication Module IP521

Description
Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Extended temperature ranges deliver dependable operation in extreme conditions. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 921.6Kbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
Datasheet
Description
Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Extended temperature ranges deliver dependable operation in extreme conditions. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 921.6Kbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP500 Series Serial Communication Module - IP521 - Acromag, Inc.
Wixom, MI, United States
IP500 Series Serial Communication Module
IP521
IP500 Series Serial Communication Module IP521
Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 921.6bps) These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another. Benefits High-density design lowers per-port costs and saves IP carrier card slots for other functions. 64-byte FIFO bu ers minimize CPU interaction for improved system performance. Extended temperature ranges deliver dependable operation in extreme conditions. Features Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485) 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers Interrupts with unique vectors for each port Programmable baud rate (up to 921.6Kbps) Line-break and false start-bit detection Failsafe receivers Socketed termination and bias resistors Industry-standard 16C654 family UART includes software-compatible 16C450 mode 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
  • Eight asynchronous full duplex EIA/TIA-422B serial ports (supports EIA-485)
  • 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 921.6bps)

These modules provide eight asynchronous serial communication ports from a single IP carrier slot. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity.

For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, data set, and flow control interrupts. Since unique interrupt vectors may be assigned to each port, it is easy for you to identify and locate the interrupt source. Also, a priority shifting scheme prevents continuous interrupts from one port from blocking interrupts from another.

Benefits

  • High-density design lowers per-port costs and saves IP carrier card slots for other functions.
  • 64-byte FIFO bu ers minimize CPU interaction for improved system performance.
  • Extended temperature ranges deliver dependable operation in extreme conditions.

Features

  • Eight asynchronous, full duplex EIA/TIA-422B serial ports (supports EIA-485)
  • 64-byte transmit FIFO buffers, 64-byte receive FIFO buffers
  • Interrupts with unique vectors for each port
  • Programmable baud rate (up to 921.6Kbps)
  • Line-break and false start-bit detection
  • Failsafe receivers
  • Socketed termination and bias resistors
  • Industry-standard 16C654 family UART includes software-compatible 16C450 mode
  • 0 to 70°C (IP521-64) or -40 to 85°C (IP521-64E/5028-xE)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP521
Product Name IP500 Series Serial Communication Module
Data Acquisition Input/Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Transmission Rate 922 kbps
Unlock Full Specs
to access all available technical data

Similar Products

6RTD Modbus RS-485 Remote I/O - ADAM-4015-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Analog Input Module; mV, Differential, 8-ch - MAQ20-MVDN - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details