Acromag, Inc. Analog Output Module, 16-bit D/A w/RAM Buffer IP235A

Description
8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC. Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger. Features 8 analog voltage outputs Individual 16-bit D/A converters per channel Global timer for all channels supporting clock rates of up to 100KHz Waveform memory (2K samples/channel) Software, external, or internal timer triggers Interrupt capability External trigger output User-programmable interval timer 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
Datasheet
Description
8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC. Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger. Features 8 analog voltage outputs Individual 16-bit D/A converters per channel Global timer for all channels supporting clock rates of up to 100KHz Waveform memory (2K samples/channel) Software, external, or internal timer triggers Interrupt capability External trigger output User-programmable interval timer 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Output Module, 16-bit D/A w/RAM Buffer - IP235A - Acromag, Inc.
Wixom, MI, United States
Analog Output Module, 16-bit D/A w/RAM Buffer
IP235A
Analog Output Module, 16-bit D/A w/RAM Buffer IP235A
8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC. Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger. Features 8 analog voltage outputs Individual 16-bit D/A converters per channel Global timer for all channels supporting clock rates of up to 100KHz Waveform memory (2K samples/channel) Software, external, or internal timer triggers Interrupt capability External trigger output User-programmable interval timer 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
  • 8 voltage output channels
  • Individual D/A converters on each channel
  • 10µS settling time
  • Selectable output range (±5V, ±10V, 0-10V)

IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate analog voltage outputs. An internal RAM buffer enhances control over the transfer of data to the DAC.

Each channel has a dedicated 2K sample RAM buffer. All channels share a global clock. A start trigger transfers digital values from the buffer to the DAC. Four modes offer several choices for the data transfer. Continuous mode simultaneously updates all the channels by cycling through the buffer until a software halt command is received. Single-cycle mode simultaneously updates all channels but only cycles through the buffer once for each start trigger.

Features

  • 8 analog voltage outputs
  • Individual 16-bit D/A converters per channel
  • Global timer for all channels supporting clock rates of up to 100KHz
  • Waveform memory (2K samples/channel)
  • Software, external, or internal timer triggers
  • Interrupt capability
  • External trigger output
  • User-programmable interval timer
  • 0 to 70°C (IP235-8) or -40 to 85°C (IP235-8E models)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP235A
Product Name Analog Output Module, 16-bit D/A w/RAM Buffer
Data Acquisition Output Module
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Direct Backplane Interface
Unlock Full Specs
to access all available technical data

Similar Products

4Relay RS-485 Remote I/O - ADAM-4060-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B392 Matched-Pair Servo/Motor Controller Module - SCM5B392-xx - Dataforth Corporation
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output; Analog Current Output
View Details