Acromag, Inc. Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
| Product Name | Notes |
|---|---|
| • DC voltage or DC current input • DC voltage or DC current output • Loop or DC or AC power • Excellent accuracy and stability ensure reliable measurements in... | |
| 100 ohm Pt RTD or 0-900 ohm input 4 to 20mA DC output 9-32V DC from output loop power USB-configured The ST131 is a low-cost two-wire transmitter that converts a... | |
| 4 to 20mA DC input 4 to 20mA DC output 10-36V DC power 1500 AC peak isolation prevents ground loops Calibration is independent of the load to eliminate load compensation... | |
| 4 to 20mA DC input 4 to 20mA DC output 10-36V DC power Three-way isolation Series 330i isolators provide 3-way isolation and do not require recalibration for different loads. They... | |
| 4 to 20mA DC input 4 to 20mA DC output 115V AC or 230V AC power Three-way isolation Zero and span adjustment enable precise calibration Series 430i isolators provide 3-way... | |
| 4 to 20mA DC input 4 to 20mA DC output 12-50V DC power from output loop Low cost isolator These units receive 4-20mA process current inputs and provide isolated 4-20mA... | |
| Eight RS422/485 serial ports Extended Temperature PCIe Bus Interface These modules provide eight asynchronous serial communication ports from a single AP carrier slot for a high-density solution. Software-configurati on helps... | |
| Frequency input DC voltage or DC current output These transmitters accept periodic or pulse waveform signals such as those originating from tachometers, magnetic transducers, and turbine flow meters, and provide... | |
| Platinum RTD or copper RTD (resistance temperature sensor) input DC voltage/current output These models convert sensor inputs to proportional process current or voltage output signals. Excellent accuracy and stability ensure... |