Acromag, Inc. Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for... | |
| •64 digital input/output channels 16-bit counter/timer channels with six operating modes Change of state and level interrupts The AcPC464 module provides 64 digital input/ output channels and four 16-bit multifunction... | |
| 12-bit DAC 16 channels voltage outputs Wide temperature range PCIe bus interface The AP220 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that... | |
| 16-bit DAC 16 channel voltage output Wide temperature range PCIe bus interface The AP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that... | |
| 16-channel analog current outputs with i2o option 18 to 36V DC power, 9 to 16V DC output excitation required 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or... | |
| 16-channel analog voltage outputs with i2o option 18 to 36V DC Power 10/100 Base-T(X) and MDI/MDI-X on all copper ports, Modbus TCP/IP or UDP/IP protocol i2o peer-to-peer These EtherStax I/O... | |
| 16D/32SE analog inputs, 16-bit A/D Eight analog outputs, 16-bit D/A 16 TTL digital I/O One 32-bit counter/timer AcPC730 I/O boards provide a variety of I/O functions on a single card. | |
| 24 differential I/O, 16 TTL I/O Four 16-bit counter/timer channels with six operating modes The AcPC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The... | |
| 32 port-isolated output channels (bipolar solid state relays) ±60V AC/DC output High/low-side switch configuration IP445A modules provide 32 isolated solid-state relay outputs to safely control discrete devices. A major IP445A... | |
| 4 analog output channels 0 to 20mA or 0 to 10V DC output range 4 discrete output channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to... | |
| 4 or 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP230A modules have a 16-bit D/A converter (DAC) to... | |
| 40 I/O channels: 24 differential and 16 TTL Four 16-bit or two 32-bit counter/timers The APC424 provides 24 differential input/outputs, 16 TTL input/output channels, and four 16-bit multifunction counter/timers. The... | |
| 40 low-side switch output channels 0-60V DC output range High output current (up to 1A per channel) The IP405 controls up to 40 low-side switches (open-drain MOSFETs). Operation of this... | |
| 48 bi-directional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel IP470A Industrial I/O Pack (IP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and... | |
| 64 TTL digital input/output channels Four 16-bit or two 32-bit counter/timer channels Six operating modes TTL-compatible thresholds The APC464 provides 64 TTL digital input/output channels and four 16-bit multi-function counter/timers. | |
| 8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. | |
| 8 voltage output channels Individual D/A converters on each channel 10µS settling time Selectable output range (±5V, ±10V, 0-10V) IP235A modules have a 16-bit D/A converter (DAC) to provide highly-accurate... | |
| Active-High Inputs, Sourcing Outputs (High-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules... | |
| Active-Low Inputs, Sinking Outputs (Low-Side Switching) 12 input and/or 12 output channels 0 to 35V DC I/O range 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 These modules... | |
| Active-Low Inputs, Sinking Outputs 12 input channels, 0 to 35V DC range 12 to 36V DC High-speed RS-485 981PB: 12 input channels 982PB: 12 output channels 983PB: 12 input/output channels... | |
| Field Output: ±5V, ±10V, 0-5V, 0-10V Host Input: ±5V, ±10V, 0-5V, 0-10V or programmable ±10V Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and... | |
| Host Input: ±5V or 0-5V ranges Field Output: 0-20mA or 4-20mA DC ranges Acromag’s microBlox™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices... | |
| i2o Option 0 to 1mA, 0 to 20mA, or 4 to 20mA DC Current; 0 to 1V, 0 to 5V or 0 to 10V DC Output 15 to 36V DC... | |
| i2o Option 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance 15 to 36V DC power supply required EtherNet/IP® or... | |
| Six 32-bit counters - RS422 Event counter Frequency measurement Quadrature position measurement Pulse-width or periodic rate monitor Watchdog timer with isolated relay output Several models with a variety of configurations... |