Acromag, Inc. Digital Output Module, TTL Level IP470A

Description
48 bi-directional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel IP470A Industrial I/O Pack (IP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change-of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection. IP470A outputs are full-featured. They have socketed pull-ups and provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. And for safety, outputs go to a failsafe state upon power-up/reset without any instantaneous toggling to prevent false alarms. Benefits Output read back capability eliminates the need for additional input channels to verify the output channel state. Pinouts are compatible with industry-standard isolated I/O racks. Output channels do not “glitch” after a power-up/reset to eliminate false alarms. Features • 48 bidirectional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel Input debounce Electronic overvoltage protection on individual channels Open drain outputs with socketed pull-ups Output read back registers 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
Datasheet
Description
48 bi-directional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel IP470A Industrial I/O Pack (IP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change-of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection. IP470A outputs are full-featured. They have socketed pull-ups and provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. And for safety, outputs go to a failsafe state upon power-up/reset without any instantaneous toggling to prevent false alarms. Benefits Output read back capability eliminates the need for additional input channels to verify the output channel state. Pinouts are compatible with industry-standard isolated I/O racks. Output channels do not “glitch” after a power-up/reset to eliminate false alarms. Features • 48 bidirectional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel Input debounce Electronic overvoltage protection on individual channels Open drain outputs with socketed pull-ups Output read back registers 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Output Module, TTL Level - IP470A - Acromag, Inc.
Wixom, MI, United States
Digital Output Module, TTL Level
IP470A
Digital Output Module, TTL Level IP470A
48 bi-directional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel IP470A Industrial I/O Pack (IP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change-of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection. IP470A outputs are full-featured. They have socketed pull-ups and provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. And for safety, outputs go to a failsafe state upon power-up/reset without any instantaneous toggling to prevent false alarms. Benefits Output read back capability eliminates the need for additional input channels to verify the output channel state. Pinouts are compatible with industry-standard isolated I/O racks. Output channels do not “glitch” after a power-up/reset to eliminate false alarms. Features • 48 bidirectional input/output channels TTL-compatible inputs CMOS-compatible open-drain outputs Interrupt support for each channel Input debounce Electronic overvoltage protection on individual channels Open drain outputs with socketed pull-ups Output read back registers 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
  • 48 bi-directional input/output channels
  • TTL-compatible inputs
  • CMOS-compatible open-drain outputs
  • Interrupt support for each channel

IP470A Industrial I/O Pack (IP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices.

Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change-of-state interrupts are supported using paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection.

IP470A outputs are full-featured. They have socketed pull-ups and provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. And for safety, outputs go to a failsafe state upon power-up/reset without any instantaneous toggling to prevent false alarms.

Benefits

  • Output read back capability eliminates the need for additional input channels to verify the output channel state.
  • Pinouts are compatible with industry-standard isolated I/O racks.
  • Output channels do not “glitch” after a power-up/reset to eliminate false alarms.

Features

  • • 48 bidirectional input/output channels
  • TTL-compatible inputs
  • CMOS-compatible open-drain outputs
  • Interrupt support for each channel
  • Input debounce
  • Electronic overvoltage protection on individual channels
  • Open drain outputs with socketed pull-ups
  • Output read back registers
  • 0 to 70°C (IP470) or -40 to 85°C (IP470E model).
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Data Acquisition
Product Number IP470A
Product Name Digital Output Module, TTL Level
Data Acquisition Output Module
Form Factor PC Board
User Interface Computer Programmable
Host Connection Direct Backplane Interface; TTL
Unlock Full Specs
to access all available technical data

Similar Products

6AI/2AO/2DI/2DO Ethernet PID Module - ADAM-6022-A1E - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B45 Frequency Input Module - 8B45-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details